Status: | Unknown |
---|---|
Series: | BC04 Series |
RoHS: | Unknown |
LED Colour | Orange |
---|---|
Forward Current If | 20mA |
Forward Voltage | 2.1V |
Luminous Intensity | 48mcd |
No. of Digits / Alpha | 3 |
Character Size | 10.2mm |
Common Connection | Common Cathode |
Product Range | BC04 Series |
SVHC | No SVHC (15-Jan-2019) |
Display, Seven Segment, 10.2Mm, Orange | Newark Electronics |
Where can I find additional details, specifications and documents for a BC04-11SEKWA?
Additional datasheets, footprints and schematics for BC04-11SEKWA are listed on our Part Details page. You can also find images and similar parts to BC04-11SEKWA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC04-11SEKWA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC04-11SEKWA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC04-11SEKWA fall under?
The BC04-11SEKWA is listed under Optoelectronics & Displays > Displays > LED Displays.
Can I view similar or alternative parts?
You can view similar parts to BC04-11SEKWA when available in the LED Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC04-11SEKWA you can contact the distributor directly for product support, shipping queries etc.
Is the BC04-11SEKWA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BC04-11SEKWA have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for BC04-11SEKWA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC04-11SEKWA often in real-time on the comparison pages.
What if I can't find stock of BC04-11SEKWA?
You can fill out our help required form which you can use to request a quote for BC04-11SEKWA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.