Status: | Unknown |
---|---|
Series: | BC035 Series |
RoHS: | Unknown |
No distributors results available
Pitch Spacing | 1mm |
---|---|
No. of Contacts | 10Contacts |
Gender | Header |
Product Range | BC035 Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Where can I find additional details, specifications and documents for a BC035-10-A-0380-0300-L?
Additional datasheets, footprints and schematics for BC035-10-A-0380-0300-L are listed on our Part Details page. You can also find images and similar parts to BC035-10-A-0380-0300-L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC035-10-A-0380-0300-L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC035-10-A-0380-0300-L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC035-10-A-0380-0300-L fall under?
The BC035-10-A-0380-0300-L is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to BC035-10-A-0380-0300-L when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC035-10-A-0380-0300-L you can contact the distributor directly for product support, shipping queries etc.
Is the BC035-10-A-0380-0300-L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BC035-10-A-0380-0300-L have stock available?
There is no stock from authorised distributors for BC035-10-A-0380-0300-L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC035-10-A-0380-0300-L often in real-time on the comparison pages.
What if I can't find stock of BC035-10-A-0380-0300-L?
You can fill out our help required form which you can use to request a quote for BC035-10-A-0380-0300-L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.