Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Series | - |
---|---|
Pitch Spacing | 1mm |
No. of Rows | 1 |
No. of Contacts | 7 |
Gender | Header |
Contact Termination | Surface Mount Vertical |
Contact Plating | Gold |
Contact Material | Phosphor Bronze |
Board-Board Connector Header, 7Way, 1Row | Newark Electronics |
7w, 1.0mm Pitch Pin Hdr, Type B2, SIL, SMT, Vert, GF, Tube | Sager |
Where can I find additional details, specifications and documents for a BC032-07-A-2-0200-0380-L-D?
Additional datasheets, footprints and schematics for BC032-07-A-2-0200-0380-L-D are listed on our Part Details page. You can also find images and similar parts to BC032-07-A-2-0200-0380-L-D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC032-07-A-2-0200-0380-L-D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC032-07-A-2-0200-0380-L-D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC032-07-A-2-0200-0380-L-D fall under?
The BC032-07-A-2-0200-0380-L-D is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to BC032-07-A-2-0200-0380-L-D when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC032-07-A-2-0200-0380-L-D you can contact the distributor directly for product support, shipping queries etc.
Is the BC032-07-A-2-0200-0380-L-D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BC032-07-A-2-0200-0380-L-D have stock available?
Authorised distributors including Newark Electronics and Sager have stock available or on a lead time for BC032-07-A-2-0200-0380-L-D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC032-07-A-2-0200-0380-L-D often in real-time on the comparison pages.
What if I can't find stock of BC032-07-A-2-0200-0380-L-D?
You can fill out our help required form which you can use to request a quote for BC032-07-A-2-0200-0380-L-D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.