Status: | Unknown |
---|---|
Series: | BC032 Series |
RoHS: | Compliant |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.38
|
No stock
|
Buy Now |
Connector Systems | Board-to-Board |
---|---|
Pitch Spacing | 1mm |
No. of Rows | 1Rows |
No. of Contacts | 2Contacts |
Contact Termination Type | Surface Mount Straight |
Product Range | BC032 Series |
Gender | Header |
RoHS Compliant | Yes |
Board-Board Connector Header, 2Way, 1Row | Newark Electronics |
Where can I find additional details, specifications and documents for a BC032-02-A-2-0200-0200-L?
Additional datasheets, footprints and schematics for BC032-02-A-2-0200-0200-L are listed on our Part Details page. You can also find images and similar parts to BC032-02-A-2-0200-0200-L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC032-02-A-2-0200-0200-L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC032-02-A-2-0200-0200-L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC032-02-A-2-0200-0200-L fall under?
The BC032-02-A-2-0200-0200-L is listed under Connectors > Pin Headers.
Can I view similar or alternative parts?
You can view similar parts to BC032-02-A-2-0200-0200-L when available in the Pin Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC032-02-A-2-0200-0200-L you can contact the distributor directly for product support, shipping queries etc.
Is the BC032-02-A-2-0200-0200-L RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BC032-02-A-2-0200-0200-L have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for BC032-02-A-2-0200-0200-L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC032-02-A-2-0200-0200-L often in real-time on the comparison pages.
What if I can't find stock of BC032-02-A-2-0200-0200-L?
You can fill out our help required form which you can use to request a quote for BC032-02-A-2-0200-0200-L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.