Status: | Unknown |
---|---|
Series: | BC020 Series |
RoHS: | Compliant |
Pitch Spacing | 1mm |
---|---|
No. of Contacts | 6Contacts |
Gender | Header |
Product Range | BC020 Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Gold Plated Contacts |
RoHS Compliant | Yes |
Connector, Header, 6Pos, 1Row, 1Mm | Newark Electronics |
CONNECTOR, HEADER, 6POS, 1ROW, 1MM | element14 |
6w, 1.0mm Pitch Pin Hdr, SIL, TH, Vert, GF, Tube | Sager |
Where can I find additional details, specifications and documents for a BC020-06-A-0200-0300-L-D?
Additional datasheets, footprints and schematics for BC020-06-A-0200-0300-L-D are listed on our Part Details page. You can also find images and similar parts to BC020-06-A-0200-0300-L-D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC020-06-A-0200-0300-L-D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC020-06-A-0200-0300-L-D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC020-06-A-0200-0300-L-D fall under?
The BC020-06-A-0200-0300-L-D is listed under Connectors > Pin Headers.
Can I view similar or alternative parts?
You can view similar parts to BC020-06-A-0200-0300-L-D when available in the Pin Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC020-06-A-0200-0300-L-D you can contact the distributor directly for product support, shipping queries etc.
Is the BC020-06-A-0200-0300-L-D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BC020-06-A-0200-0300-L-D have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Sager have stock available or on a lead time for BC020-06-A-0200-0300-L-D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC020-06-A-0200-0300-L-D often in real-time on the comparison pages.
What if I can't find stock of BC020-06-A-0200-0300-L-D?
You can fill out our help required form which you can use to request a quote for BC020-06-A-0200-0300-L-D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.