Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Accessory Type | External PSU 120VAC Wall Adapter |
---|---|
For Use With | B&K Precision 885 & 886 In-Circuit LCR/ESR Meters |
Features | 120VAC |
RoHS Compliant | Yes |
External Power Supply Unit-Psu (Wall) Adapter, 120Vac | Newark Electronics |
Power Supply, AC-DC, 885/886 120V AC Adapter | B&K Precision BC 885 | RS Americas |
Where can I find additional details, specifications and documents for a BC 885?
Additional datasheets, footprints and schematics for BC 885 are listed on our Part Details page. You can also find images and similar parts to BC 885 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC 885 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC 885 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC 885 fall under?
The BC 885 is listed under Test & Measurement > Test Equipment Accessories > Test Power Supplies & Chargers.
Can I view similar or alternative parts?
You can view similar parts to BC 885 when available in the Test Power Supplies & Chargers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC 885 you can contact the distributor directly for product support, shipping queries etc.
Is the BC 885 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BC 885 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Carlton-Bates have stock available or on a lead time for BC 885.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC 885 often in real-time on the comparison pages.
What if I can't find stock of BC 885?
You can fill out our help required form which you can use to request a quote for BC 885 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.