Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
3,733
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
3,733
in stock
|
Buy Now | |
element14
from US$0.14
|
3,733
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
Richardson RFPD
from US$0.11
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Capacitance Cd Max @ Vr F | 6pF |
---|---|
Forward Current If(AV) | 20mA |
Repetitive Reverse Voltage Vrrm Max | 30V |
Operating Temperature Max | 125°C |
Diode Case Style | SOT-23 |
No. of Pins | 3 Pin |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Rf Diode, 6Pf, 0.02A, Sot-23 | Newark Electronics |
RF DIODE, 6PF, 0.02A, SOT-23 | element14 |
Diode VAR Cap Single 30V 26pF 3-Pin TO-236AB T/R | Avnet America |
RF VARACTOR TUNING DIODE | Richardson RFPD |
Where can I find additional details, specifications and documents for a BBY40 235?
Additional datasheets, footprints and schematics for BBY40 235 are listed on our Part Details page. You can also find images and similar parts to BBY40 235 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BBY40 235 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BBY40 235 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BBY40 235 fall under?
The BBY40 235 is listed under NXP Semiconductors Parts.
Can I view similar or alternative parts?
You can view similar parts to BBY40 235 when available in the NXP Semiconductors Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BBY40 235 you can contact the distributor directly for product support, shipping queries etc.
Is the BBY40 235 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BBY40 235 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for BBY40 235.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BBY40 235 often in real-time on the comparison pages.
What if I can't find stock of BBY40 235?
You can fill out our help required form which you can use to request a quote for BBY40 235 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.