BBT858L Multimeters & Clamp Meters by Byte Brothers

DIGITAL MULTIMETER, 600V, 10A, 2MOHM

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$22.83


Distributor Starting From Stock
View Full Pricing & Stock Comparison

Specifications

No. of Digits 3.5
Display Count 1999
Range Selection Manual
Voltage Measure DC Max 600V
Voltage Measure AC Max 600V
Current Measure DC Max 10A

Alternative Descriptions

Digital Multimeter, 600V, 10A, 2Mohm | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BBT858L?

Additional datasheets, footprints and schematics for BBT858L are listed on our Part Details page. You can also find images and similar parts to BBT858L on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BBT858L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BBT858L price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BBT858L fall under?

The BBT858L is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Hand Held.

Can I view similar or alternative parts?

You can view similar parts to BBT858L when available in the Digital Multimeters - Hand Held range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BBT858L you can contact the distributor directly for product support, shipping queries etc.

Is the BBT858L RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for BBT858L have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for BBT858L.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BBT858L often in real-time on the comparison pages.

What if I can't find stock of BBT858L?

You can fill out our help required form which you can use to request a quote for BBT858L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay