Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | - |
---|---|
Silicon Family Name | - |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-A8 |
Silicon Core Number | - |
Kit Contents | BeagleBone Black Wireless Board |
Product Range | - |
SVHC | No SVHC (20-Jun-2016) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Wireless Development Board | Newark Electronics |
Where can I find additional details, specifications and documents for a BBONE-BLACK-WIRELESS?
Additional datasheets, footprints and schematics for BBONE-BLACK-WIRELESS are listed on our Part Details page. You can also find images and similar parts to BBONE-BLACK-WIRELESS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BBONE-BLACK-WIRELESS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BBONE-BLACK-WIRELESS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BBONE-BLACK-WIRELESS fall under?
The BBONE-BLACK-WIRELESS is listed under Embedded Computers Education & Maker Boards > BeagleBoard > Embedded Single Board Computers - SBC - BeagleBoard.
Can I view similar or alternative parts?
You can view similar parts to BBONE-BLACK-WIRELESS when available in the Embedded Single Board Computers - SBC - BeagleBoard range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BBONE-BLACK-WIRELESS you can contact the distributor directly for product support, shipping queries etc.
Is the BBONE-BLACK-WIRELESS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BBONE-BLACK-WIRELESS have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for BBONE-BLACK-WIRELESS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BBONE-BLACK-WIRELESS often in real-time on the comparison pages.
What if I can't find stock of BBONE-BLACK-WIRELESS?
You can fill out our help required form which you can use to request a quote for BBONE-BLACK-WIRELESS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.