Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$64.75
Distributor | Stock | ||
---|---|---|---|
Newark
from US$64.75
|
No stock
|
Buy Now |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Family Name | Sitara - AM335x |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-A8 |
Silicon Core Number | AM3358 |
Kit Contents | Dev Board AM3358 USB Cable |
Product Range | - |
Features | 3D Graphics/NEON Floating-point Accelerator 4GB eMMC On-board Flash Storage USB Interface |
No. of Bits | 32bit |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Family Name | Sitara - AM335x |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-A8 |
Silicon Core Number | AM3358 |
RoHS Compliant | Yes |
Dev Board, Arm Cortex-A8 Mcu | Newark Electronics |
Where can I find additional details, specifications and documents for a BBONE-BLACK-IND-4G?
Additional datasheets, footprints and schematics for BBONE-BLACK-IND-4G are listed on our Part Details page. You can also find images and similar parts to BBONE-BLACK-IND-4G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BBONE-BLACK-IND-4G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BBONE-BLACK-IND-4G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BBONE-BLACK-IND-4G fall under?
The BBONE-BLACK-IND-4G is listed under Embedded Computers Education & Maker Boards > BeagleBoard > Embedded Single Board Computers - SBC - BeagleBoard.
Can I view similar or alternative parts?
You can view similar parts to BBONE-BLACK-IND-4G when available in the Embedded Single Board Computers - SBC - BeagleBoard range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BBONE-BLACK-IND-4G you can contact the distributor directly for product support, shipping queries etc.
Is the BBONE-BLACK-IND-4G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BBONE-BLACK-IND-4G have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for BBONE-BLACK-IND-4G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BBONE-BLACK-IND-4G often in real-time on the comparison pages.
What if I can't find stock of BBONE-BLACK-IND-4G?
You can fill out our help required form which you can use to request a quote for BBONE-BLACK-IND-4G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.