Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Family Name | AM335x |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-A8 |
Silicon Core Number | AM3358 |
Kit Contents | BeagleBone Black SBC AM3358 Bone Box Enclosure |
Product Range | - |
Features | Internet Enabled Platform 4GB Flash 3D Graphics Accelerator USB/Ethernet/HDMI SD/MMC Connector |
No. of Bits | 32bit |
Dev Board, Beaglebone Black Sbc | Newark Electronics |
Where can I find additional details, specifications and documents for a BBB STARTER KIT?
Additional datasheets, footprints and schematics for BBB STARTER KIT are listed on our Part Details page. You can also find images and similar parts to BBB STARTER KIT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BBB STARTER KIT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BBB STARTER KIT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BBB STARTER KIT fall under?
The BBB STARTER KIT is listed under Embedded Computers Education & Maker Boards > BeagleBoard > Embedded Single Board Computers - SBC - BeagleBoard.
Can I view similar or alternative parts?
You can view similar parts to BBB STARTER KIT when available in the Embedded Single Board Computers - SBC - BeagleBoard range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BBB STARTER KIT you can contact the distributor directly for product support, shipping queries etc.
Is the BBB STARTER KIT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BBB STARTER KIT have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for BBB STARTER KIT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BBB STARTER KIT often in real-time on the comparison pages.
What if I can't find stock of BBB STARTER KIT?
You can fill out our help required form which you can use to request a quote for BBB STARTER KIT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.