Status: | Unknown |
---|---|
Series: | BB080 Series |
RoHS: | Compliant |
No distributors results available
Connector Systems | Board-to-Board |
---|---|
Pitch Spacing | 0.8mm |
No. of Rows | 2Rows |
No. of Contacts | 8Contacts |
Contact Termination Type | Surface Mount Straight |
Product Range | BB080 Series |
Gender | Header |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a BB080-08-A-0-0270-0150-L-D?
Additional datasheets, footprints and schematics for BB080-08-A-0-0270-0150-L-D are listed on our Part Details page. You can also find images and similar parts to BB080-08-A-0-0270-0150-L-D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BB080-08-A-0-0270-0150-L-D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BB080-08-A-0-0270-0150-L-D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BB080-08-A-0-0270-0150-L-D fall under?
The BB080-08-A-0-0270-0150-L-D is listed under Connectors > Pin Headers.
Can I view similar or alternative parts?
You can view similar parts to BB080-08-A-0-0270-0150-L-D when available in the Pin Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BB080-08-A-0-0270-0150-L-D you can contact the distributor directly for product support, shipping queries etc.
Is the BB080-08-A-0-0270-0150-L-D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BB080-08-A-0-0270-0150-L-D have stock available?
There is no stock from authorised distributors for BB080-08-A-0-0270-0150-L-D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BB080-08-A-0-0270-0150-L-D often in real-time on the comparison pages.
What if I can't find stock of BB080-08-A-0-0270-0150-L-D?
You can fill out our help required form which you can use to request a quote for BB080-08-A-0-0270-0150-L-D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.