Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | - |
---|---|
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | - |
Silicon Family Name | - |
For Use With | Raspberry Pi 3 2 B+ A+ & Pi Zero |
Kit Contents | Quattro Pi Board |
Product Range | - |
Features | Quad node Power Supply & Mounting System for Raspberry Pi Power Control & Interrupt 7-48V Supply |
QUATTRO PI BOARD, RASPBERRY PI | element14 |
Quattro Pi Board, Raspberry Pi | Newark Electronics |
Where can I find additional details, specifications and documents for a BB04B?
Additional datasheets, footprints and schematics for BB04B are listed on our Part Details page. You can also find images and similar parts to BB04B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BB04B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BB04B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BB04B fall under?
The BB04B is listed under Embedded Computers Education & Maker Boards > Raspberry Pi > Embedded Daughter Boards & Modules - Raspberry Pi.
Can I view similar or alternative parts?
You can view similar parts to BB04B when available in the Embedded Daughter Boards & Modules - Raspberry Pi range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BB04B you can contact the distributor directly for product support, shipping queries etc.
Is the BB04B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BB04B have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for BB04B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BB04B often in real-time on the comparison pages.
What if I can't find stock of BB04B?
You can fill out our help required form which you can use to request a quote for BB04B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.