Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | - |
---|---|
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | - |
Silicon Family Name | - |
For Use With | Raspberry Pi 3 2 B+ A+ & Pi Zero |
Kit Contents | Duo Pi Board |
Product Range | - |
Features | Dual node Power Supply & Mounting System for Raspberry Pi Power Control & Interrupt 7-48V Supply |
Duo Pi Board, Raspberry Pi | Newark Electronics |
Where can I find additional details, specifications and documents for a BB02B?
Additional datasheets, footprints and schematics for BB02B are listed on our Part Details page. You can also find images and similar parts to BB02B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BB02B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BB02B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BB02B fall under?
The BB02B is listed under Embedded Computers Education & Maker Boards > Raspberry Pi > Embedded Daughter Boards & Modules - Raspberry Pi.
Can I view similar or alternative parts?
You can view similar parts to BB02B when available in the Embedded Daughter Boards & Modules - Raspberry Pi range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BB02B you can contact the distributor directly for product support, shipping queries etc.
Is the BB02B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BB02B have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for BB02B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BB02B often in real-time on the comparison pages.
What if I can't find stock of BB02B?
You can fill out our help required form which you can use to request a quote for BB02B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.