Status: | Unknown |
---|---|
Series: | FAZ Series |
RoHS: | Unknown |
For Use With | - |
---|---|
Accessory Type | Busbar 3 Pole 100A |
Product Range | FAZ Series |
Status: | Unknown |
---|---|
Series: | FAZ Series |
RoHS: | Unknown |
Accessory Type | Busbar, 3 Pole, 100A |
---|---|
Product Range | FAZ Series |
RoHS Compliant | No |
Busbar System, 3Pole, 57 Term, 100A, Faz | Newark Electronics |
Circuit Breaker Accessories, Bus Bar, 57 Terminals, 3 Pole, 100A, FAZ UL | Eaton - Cutler Hammer BB-UL-25/3P-3M/57 | RS Americas |
Breaker Bus Bar 3P BB Series | Carlton-Bates |
Where can I find additional details, specifications and documents for a BB-UL-25/3P-3M/57?
Additional datasheets, footprints and schematics for BB-UL-25/3P-3M/57 are listed on our Part Details page. You can also find images and similar parts to BB-UL-25/3P-3M/57 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BB-UL-25/3P-3M/57 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BB-UL-25/3P-3M/57 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BB-UL-25/3P-3M/57 fall under?
The BB-UL-25/3P-3M/57 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to BB-UL-25/3P-3M/57 when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BB-UL-25/3P-3M/57 you can contact the distributor directly for product support, shipping queries etc.
Is the BB-UL-25/3P-3M/57 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BB-UL-25/3P-3M/57 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Carlton-Bates and Farnell have stock available or on a lead time for BB-UL-25/3P-3M/57.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BB-UL-25/3P-3M/57 often in real-time on the comparison pages.
What if I can't find stock of BB-UL-25/3P-3M/57?
You can fill out our help required form which you can use to request a quote for BB-UL-25/3P-3M/57 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.