Status: | Unknown |
---|---|
Series: | IOT |
RoHS: | Unknown |
Silicon Manufacturer | On Semiconductor |
---|---|
Silicon Core Number | NCS36510 |
Kit Application Type | Wireless Connectivity |
Application Sub Type | Internet of Things (IoT) |
Kit Contents | Eval Board NCS36510 |
Product Range | IOT |
SVHC | No SVHC (15-Jan-2018) |
Iot_ Idk Base Board / |Onsemi BB-GEVK | Newark Electronics |
BB-GEVK IoT Development Kit Base Board (with WIFI and LCD) Evaluation Board | Avnet America |
Where can I find additional details, specifications and documents for a BB-GEVK?
Additional datasheets, footprints and schematics for BB-GEVK are listed on our Part Details page. You can also find images and similar parts to BB-GEVK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BB-GEVK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BB-GEVK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BB-GEVK fall under?
The BB-GEVK is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Special Application Development Kits.
Can I view similar or alternative parts?
You can view similar parts to BB-GEVK when available in the Special Application Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BB-GEVK you can contact the distributor directly for product support, shipping queries etc.
Is the BB-GEVK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BB-GEVK have stock available?
Authorised distributors including Newark Electronics, Farnell, Avnet America and Avnet Silica have stock available or on a lead time for BB-GEVK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BB-GEVK often in real-time on the comparison pages.
What if I can't find stock of BB-GEVK?
You can fill out our help required form which you can use to request a quote for BB-GEVK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.