Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | - |
---|---|
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | - |
Silicon Family Name | - |
For Use With | BeagleBone & BeagleBone Black |
Kit Contents | BB-View Cape Board 4.3" LCD Display Flexible FPC Cable Quick Start Guide |
Product Range | - |
Features | 24-bit Portable LCD Expansion Cape with Touchscreen 480x272 Resolution Powered from Main Board |
Display Board, Tft Lcd, Beaglebone | Newark Electronics |
DISPLAY BOARD, TFT LCD, BEAGLEBONE | element14 |
Where can I find additional details, specifications and documents for a BB-CAPE-DISP-CT43?
Additional datasheets, footprints and schematics for BB-CAPE-DISP-CT43 are listed on our Part Details page. You can also find images and similar parts to BB-CAPE-DISP-CT43 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BB-CAPE-DISP-CT43 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BB-CAPE-DISP-CT43 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BB-CAPE-DISP-CT43 fall under?
The BB-CAPE-DISP-CT43 is listed under Embedded Computers Education & Maker Boards > BeagleBoard > Embedded Daughter Boards & Modules - BeagleBoard.
Can I view similar or alternative parts?
You can view similar parts to BB-CAPE-DISP-CT43 when available in the Embedded Daughter Boards & Modules - BeagleBoard range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BB-CAPE-DISP-CT43 you can contact the distributor directly for product support, shipping queries etc.
Is the BB-CAPE-DISP-CT43 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BB-CAPE-DISP-CT43 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for BB-CAPE-DISP-CT43.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BB-CAPE-DISP-CT43 often in real-time on the comparison pages.
What if I can't find stock of BB-CAPE-DISP-CT43?
You can fill out our help required form which you can use to request a quote for BB-CAPE-DISP-CT43 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.