Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | DRV8833 |
Silicon Family Name | - |
For Use With | BeagleBone |
Kit Contents | BeagleBone Motor Board |
Product Range | - |
Accessory Type | BeagleBone Motor Cape with Screw Blocks |
Application Sub Type | DC Brushed Motor |
Features | 8x Screw terminals 8x DC brush motors at 500mA per Power + Status LEDS |
Kit Application Type | Motor Control |
BOARD, MOTOR CAPE, W/ SCREW BLOCKS | element14 |
Where can I find additional details, specifications and documents for a BB-BONE-MOTOR-02?
Additional datasheets, footprints and schematics for BB-BONE-MOTOR-02 are listed on our Part Details page. You can also find images and similar parts to BB-BONE-MOTOR-02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BB-BONE-MOTOR-02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BB-BONE-MOTOR-02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BB-BONE-MOTOR-02 fall under?
The BB-BONE-MOTOR-02 is listed under Embedded Computers Education & Maker Boards > BeagleBoard > Embedded Daughter Boards & Modules - BeagleBoard.
Can I view similar or alternative parts?
You can view similar parts to BB-BONE-MOTOR-02 when available in the Embedded Daughter Boards & Modules - BeagleBoard range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BB-BONE-MOTOR-02 you can contact the distributor directly for product support, shipping queries etc.
Is the BB-BONE-MOTOR-02 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BB-BONE-MOTOR-02 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for BB-BONE-MOTOR-02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BB-BONE-MOTOR-02 often in real-time on the comparison pages.
What if I can't find stock of BB-BONE-MOTOR-02?
You can fill out our help required form which you can use to request a quote for BB-BONE-MOTOR-02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.