Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Diode Configuration | Dual Common Cathode |
---|---|
Repetitive Reverse Voltage Vrrm Max | 50V |
Forward Current If(AV) | 200mA |
Forward Voltage VF Max | 1V |
Reverse Recovery Time trr Max | 4ns |
Forward Surge Current Ifsm Max | 2A |
Operating Temperature Max | 150°C |
Diode Case Style | SOT-23 |
No. of Pins | 3Pins |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
DIODE, SMALL SIGNAL, 0.2A, 50V, SOT23 | element14 |
Where can I find additional details, specifications and documents for a BAW74?
Additional datasheets, footprints and schematics for BAW74 are listed on our Part Details page. You can also find images and similar parts to BAW74 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAW74 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAW74 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAW74 fall under?
The BAW74 is listed under ON Semiconductor Parts.
Can I view similar or alternative parts?
You can view similar parts to BAW74 when available in the ON Semiconductor Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAW74 you can contact the distributor directly for product support, shipping queries etc.
Is the BAW74 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAW74 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for BAW74.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAW74 often in real-time on the comparison pages.
What if I can't find stock of BAW74?
You can fill out our help required form which you can use to request a quote for BAW74 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.