Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Diode Configuration | Dual Common Anode |
---|---|
Repetitive Reverse Voltage Vrrm Max | 100V |
Forward Current If(AV) | 215mA |
Forward Voltage VF Max | 1.25V |
Reverse Recovery Time trr Max | 4ns |
Forward Surge Current Ifsm Max | 4A |
Operating Temperature Max | 150°C |
Diode Case Style | SOT-23 |
No. of Pins | 3Pins |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (15-Jan-2018) |
Sw Diode, Aec-Q101, 100V, Sot-23 | Newark Electronics |
Hyper-Fast Recovery Rectifier 125mA 3-Pin SOT-23 Emboss T/R | Avnet America |
SW DIODE, AEC-Q101, 100V, SOT-23 | element14 |
Where can I find additional details, specifications and documents for a BAW56HMFHT116?
Additional datasheets, footprints and schematics for BAW56HMFHT116 are listed on our Part Details page. You can also find images and similar parts to BAW56HMFHT116 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAW56HMFHT116 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAW56HMFHT116 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAW56HMFHT116 fall under?
The BAW56HMFHT116 is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAW56HMFHT116 when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAW56HMFHT116 you can contact the distributor directly for product support, shipping queries etc.
Is the BAW56HMFHT116 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAW56HMFHT116 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Avnet Asia have stock available or on a lead time for BAW56HMFHT116.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAW56HMFHT116 often in real-time on the comparison pages.
What if I can't find stock of BAW56HMFHT116?
You can fill out our help required form which you can use to request a quote for BAW56HMFHT116 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.