Prices starting from US$0.0097
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.0189 |
9,250
|
Buy Now | |
Future Electronics | US$0.0102 |
150,000
|
Buy Now | |
Avnet America | US$0.0113 |
50,000
|
Buy Now | |
Farnell | US$0.0443 |
49,921
|
Buy Now | |
Newark Electronics | US$0.0250 |
49,821
|
Buy Now | |
element14 | US$0.0415 |
49,821
|
Buy Now | |
Avnet Silica | - |
320,000
|
Buy Now | |
Avnet Asia | US$0.0097 |
-
|
Buy Now | |
EBV Elektronik | - |
-
|
Buy Now |
Pb-Free Packages are Available |
S Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AECQ101 Qualified and PPAP Capable |
Description | BAV99L |
---|---|
Compliance | Pb-free Halide free |
Configuration | Series |
VR Min (V) | 100 |
VF Max (V) | 1 |
IR Max (µA) | 1 |
IF Max (A) | 0.215 |
trr Max (ns) | 6 |
CD Max (pF) | 1.5 |
Package Type | SOT-23-3 |
BAV99LT3G Series Dual Series 70 V 715 mA Surface Mount Switching Diode - SOT-23 | Future Electronics |
Diode Small Signal Switching 70V 0.715A 3-Pin SOT-23 T/R | Avnet America |
SWITCHING DIODE, 100V, 0.215A, SOT-23 | Farnell |
Switching Diode, 100V, 0.215A, Sot-23 | Newark Electronics |
Diode Switching Dual 70V 0.7A 6ns SOT-23 | RS |
Where can I find additional details, specifications and documents for a BAV99LT3G?
Additional datasheets, footprints and schematics for BAV99LT3G are listed on our Part Details page. You can also find images and similar parts to BAV99LT3G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAV99LT3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAV99LT3G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAV99LT3G fall under?
The BAV99LT3G is listed under Discrete & Power Modules > Small Signal Switching Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAV99LT3G when available in the Small Signal Switching Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAV99LT3G you can contact the distributor directly for product support, shipping queries etc.
Is the BAV99LT3G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BAV99LT3G have stock available?
Authorised distributors including Future Electronics, Avnet America, Farnell, Newark Electronics and element14 have stock available or on a lead time for BAV99LT3G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAV99LT3G often in real-time on the comparison pages.
What if I can't find stock of BAV99LT3G?
You can fill out our help required form which you can use to request a quote for BAV99LT3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.