Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Diode Configuration | Dual Series |
---|---|
Repetitive Reverse Voltage Vrrm Max | 70V |
Forward Current If(AV) | 200mA |
Forward Voltage VF Max | 1.25V |
Reverse Recovery Time trr Max | 6ns |
Forward Surge Current Ifsm Max | 500mA |
Operating Temperature Max | 150°C |
Diode Case Style | SOT-23 |
No. of Pins | 3Pins |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Current If @ Vf | 10mA |
Current Ifsm | 500mA |
Junction Temperature Tj Max | 150°C |
Reverse Voltage Vr Max | 75V |
SMD Marking | A7 |
Termination Type | Surface Mount Device |
Diode, switching, small signal, SOT-23 | RS |
SOT-23, 70V, 0.2A, SWITCHING DIODE & ARRAY | Avnet America |
Where can I find additional details, specifications and documents for a BAV99 RF?
Additional datasheets, footprints and schematics for BAV99 RF are listed on our Part Details page. You can also find images and similar parts to BAV99 RF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAV99 RF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAV99 RF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAV99 RF fall under?
The BAV99 RF is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAV99 RF when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAV99 RF you can contact the distributor directly for product support, shipping queries etc.
Is the BAV99 RF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAV99 RF have stock available?
Authorised distributors including RS and Avnet America have stock available or on a lead time for BAV99 RF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAV99 RF often in real-time on the comparison pages.
What if I can't find stock of BAV99 RF?
You can fill out our help required form which you can use to request a quote for BAV99 RF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.