Status: | Unknown |
---|---|
Series: | BAV99 Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
![]() |
Distrelec |
No stock
|
Buy Now |
![]() |
Future Electronics |
53,838,000
units
|
Buy Now |
![]() |
Avnet Europe |
24,928,000
units
|
Buy Now |
![]() |
Avnet America |
19,243,001
units
|
Buy Now |
![]() |
Arrow Electronics |
2,211,000
units
|
Buy Now |
![]() |
element14 |
1,095,662
units
|
Buy Now |
![]() |
Schukat Electronic |
758,500
units
|
Buy Now |
![]() |
Farnell |
694,000
units
|
Buy Now |
![]() |
Newark Electronics |
556,350
units
|
Buy Now |
![]() |
Transfer Multisort Elektronik |
181,360
units
|
Buy Now |
![]() |
Avnet Asia |
49,328
units
|
Buy Now |
![]() |
Chip One Stop |
9,050
units
|
Buy Now |
![]() |
Mouser Electronics |
-
|
Buy Now |
Diode Configuration | Dual Series |
---|---|
Repetitive Reverse Voltage Vrrm Max | 100V |
Forward Current If(AV) | 215mA |
Forward Voltage VF Max | 1.25V |
Reverse Recovery Time trr Max | 4ns |
Forward Surge Current Ifsm Max | 4A |
Operating Temperature Max | 150°C |
Diode Case Style | TO-236AB |
No. of Pins | 3Pins |
Product Range | BAV99 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Diode Type | Switching |
Operating Temperature Min | -65°C |
BAV99 Series 100 V 215 mA Surface Mount High Speed Switching Diode - SOT-23 | Future Electronics |
Diode Switching 100V 0.215A 3-Pin TO-236AB T/R | Avnet Europe |
DIODE, SWITCHING, 215MA, 100V, SOT-23-3 | element14 |
2xSMD Si-Diode 100V 200mA SOT23 | Schukat Electronic |
Bav99/Sot23/To-236Ab Rohs Compliant: Yes |Nexperia BAV99,215 | Newark Electronics |
BAV99215 NEXPERIA | Elfaro |
Diode: switching | Transfer Multisort Elektronik |
SMT T/R | Component Electronics |
Nexperia High-Speed Switching Diode | Distrelec |
BAV99/SOT23/TO-236AB | Mouser Electronics |
Where can I find additional details, specifications and documents for a BAV99 215?
Additional datasheets, footprints and schematics for BAV99 215 are listed on our Part Details page. You can also find images and similar parts to BAV99 215 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAV99 215 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAV99 215 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAV99 215 fall under?
The BAV99 215 is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAV99 215 when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAV99 215 you can contact the distributor directly for product support, shipping queries etc.
Is the BAV99 215 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAV99 215 have stock available?
Authorised distributors including Future Electronics, Avnet Europe, Avnet America, Arrow Electronics and element14 have stock available or on a lead time for BAV99 215.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAV99 215 often in real-time on the comparison pages.
What if I can't find stock of BAV99 215?
You can fill out our help required form which you can use to request a quote for BAV99 215 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.