Status: | Obsolete |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0080
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0198
|
1,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0124
|
324,800
in stock
|
Buy Now | |
element14
from US$0.0235
|
317,279
in stock
|
Buy Now | |
Farnell
from US$0.0222
|
257,500
in stock
|
Buy Now | |
Rutronik
from US$0.0131
|
249,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0080
|
229,845
in stock
|
Buy Now | |
Micros
from US$0.0222
|
169,441
in stock
|
Buy Now | |
Distrelec
from US$0.0426
|
14,394
in stock
|
Buy Now | |
SOS electronic
from US$0.0104
|
9,200
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0278
|
3,000
in stock
|
Buy Now | |
Conrad
from US$0.0320
|
2,990
in stock
|
Buy Now | |
Kruse
-
|
10,000
in stock
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Small signal diode,BAV99 0.125A 85V | RS |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Fast switching speed |
High conductance |
Surface mount package ideally suited for automatic insertion |
Datasheet |
---|
BAV99 |
Glossary |
---|
Symbols |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Package Information |
Product Literature |
---|
Selector Guide |
Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
AEC Qualified | Yes |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Dual, Series |
Polarity | Anode, Cathode |
Power Rating (mW) | 350 mW |
ESD Diodes (Y|N) | No |
Peak RepetitiveReverse VoltageVRRM (V) | 75 V |
Reverse Recovery Time trr (ns) | 4 ns |
Maximum Average Rectifier Current IO (mA) | 300 mA |
Maximum Peak Forward Surge Current IFSM (A) | 2 A |
Forward Voltage Drop VF @ IF (mA) | 1 mA |
Maximum ReverseCurrent IR (µA) | 2.5 µA |
TotalCapacitance CT (pF) | 2 pF |
VF(V) Max @ IF=100mA | 1.2 |
V(BR)R (V) Min @IR=100?A | 75@2.5?A |
Trr(ns) Max @ IF=IR=10 mA, Irr=0.1xIR, RL=100? | 4 |
Maximum Reverse Current IR @ VR (V) | 75 V |
VF(V) Max @ IF=1.0mA | 0.82 |
VF(V) Max @ IF=10mA | 0.82 |
IR(nA) Max @ VR=5V | 10 |
IR(µA) Max @ VR=30V | 0.1 |
IR(uA) Max @ VR=80V | 2.5?A@75V |
CT(pF) Max @ VR = 0V, f = 1MHz | 2 |
Status: | Unknown |
---|---|
Series: | BAV99 Series |
RoHS: | Unknown |
Diode Configuration | Dual Series |
---|---|
Repetitive Reverse Voltage Vrrm Max | 75V |
Forward Current If(AV) | 200mA |
Forward Voltage VF Max | 1.25V |
Reverse Recovery Time trr Max | 6ns |
Forward Surge Current Ifsm Max | 4.5A |
Operating Temperature Max | 150°C |
Diode Case Style | SOT-23 |
No. of Pins | 3Pins |
Product Range | BAV99 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Current If @ Vf | 10mA |
Current Ifsm | 500mA |
Junction Temperature Tj Max | 150°C |
Reverse Voltage Vr Max | 75V |
SMD Marking | A7 |
Termination Type | Surface Mount Device |
Status: | Unknown |
---|---|
Series: | BAV99 Series |
RoHS: | Unknown |
Diode Configuration | Dual Series |
---|---|
Repetitive Reverse Voltage Vrrm Max | 70V |
Forward Current If(AV) | 200mA |
Forward Voltage VF Max | 1.25V |
Reverse Recovery Time trr Max | 6ns |
Forward Surge Current Ifsm Max | 4.5A |
Operating Temperature Max | 150°C |
Diode Case Style | SOT-23 |
No. of Pins | 3Pins |
Product Range | BAV99 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Current If @ Vf | 50mA |
Current Ifsm | 1A |
External Depth | 2.5mm |
External Length / Height | 1.12mm |
External Width | 3.05mm |
Forward Current If Max | 50mA |
Forward Voltage | 1V |
Junction Temperature Tj Max | 150°C |
Operating Temperature Min | -55°C |
Peak Forward Current | 600mA |
Power Dissipation Ptot Max | 350mW |
Reverse Recovery Time trr Typ | 6ns |
SMD Marking | A7 |
Status: | Unknown |
---|---|
Series: | BAV99 Series |
RoHS: | Unknown |
Diode Configuration | Dual Series |
---|---|
Repetitive Reverse Voltage Vrrm Max | 70V |
Forward Current If(AV) | 200mA |
Forward Voltage VF Max | 1.25V |
Reverse Recovery Time trr Max | 4ns |
Forward Surge Current Ifsm Max | 4.5A |
Operating Temperature Max | 150°C |
Diode Case Style | SOT-23 |
No. of Pins | 3Pins |
Product Range | BAV99 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Application Code | High Speed |
Breakdown Voltage | 70V |
Current If @ Vf | 50mA |
Current Ifsm | 4.5A |
Current Ir Max | 2.5mA |
External Depth | 2.5mm |
External Length / Height | 1.12mm |
External Width | 3.05mm |
Forward Current If Max | 50mA |
Forward Voltage | 1V |
Junction Temperature Tj Max | 150°C |
Peak Forward Current | 200mA |
Power Dissipation Ptot Max | 330mW |
Reverse Recovery Time trr Typ | 6ns |
Reverse Voltage Vr Max | 70V |
SMD Marking | A7s |
Termination Type | Surface Mount Device |
Vr Ir Measurement Voltage | 70V |
Status: | Unknown |
---|---|
Series: | BAV99 Series |
RoHS: | Unknown |
Diode Configuration | Dual Series |
---|---|
Repetitive Reverse Voltage Vrrm Max | 75V |
Forward Current If(AV) | 300mA |
Forward Voltage VF Max | 1.25V |
Reverse Recovery Time trr Max | 4ns |
Forward Surge Current Ifsm Max | 4.5A |
Operating Temperature Max | 150°C |
Diode Case Style | SOT-23 |
No. of Pins | 3Pins |
Product Range | BAV99 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Diode Type | Ultrafast Recovery |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
DIODE, SS, DUAL, 100V, 0.3A, SOT23-3 | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | YES |
---|
Diode, Switching, Sot-23 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a BAV99?
Additional datasheets, footprints and schematics for BAV99 are listed on our Part Details page. You can also find images and similar parts to BAV99 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAV99 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAV99 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAV99 fall under?
The BAV99 is listed under Nexperia product taxonomy > Diodes > Switching diodes > General purpose switching diodes.
Can I view similar or alternative parts?
You can view similar parts to BAV99 when available in the General purpose switching diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAV99 you can contact the distributor directly for product support, shipping queries etc.
Is the BAV99 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAV99 have stock available?
Authorised distributors including Transfer Multisort Elektronik, element14, Farnell, Rutronik and Newark Electronics have stock available or on a lead time for BAV99.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAV99 often in real-time on the comparison pages.
What if I can't find stock of BAV99?
You can fill out our help required form which you can use to request a quote for BAV99 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.