Prices starting from US$0.0088
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.0088 |
26,900
|
Buy Now | |
Future Electronics | US$0.0097 |
10,000
|
Buy Now | |
Newark Electronics | US$0.0210 |
636
|
Buy Now | |
element14 | US$0.0370 |
67
|
Buy Now | |
Farnell | US$0.0396 |
67
|
Buy Now | |
Avnet Silica | - |
3,540,000
|
Buy Now | |
Avnet America | US$0.0089 |
-
|
Buy Now | |
Avnet Asia | US$0.0094 |
-
|
Buy Now | |
EBV Elektronik | - |
-
|
Buy Now |
Extremely Fast Switching Speed |
This device is available in Pb-free package(s). Specifications herein apply to both standard and Pb-free devices. Please see our website at www.onsemi.com for specific Pb-free orderable part numbers, or contact your local ON Semiconductor sales office or representative. |
S Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AECQ101 Qualified and PPAP Capable |
Description | BAV70L |
---|---|
Compliance | Pb-free Halide free |
Configuration | Common Cathode |
VR Min (V) | 100 |
VF Max (V) | 1 |
IR Max (µA) | 2.5 |
IF Max (A) | 0.2 |
trr Max (ns) | 6 |
CD Max (pF) | 1.5 |
Package Type | SOT-23-3 |
Diode Switching Dual 70V 0.2A SOT-23 | RS |
BAV70LT1G Series 70 V 200 mA Surface Mount Dual Switching Diode - SOT-23-3 | Future Electronics |
Diode, Switching, 70V, Sot-23 | Newark Electronics |
SWITCHING DIODE, 100V, 0.2A, SOT-23 | element14 |
Diode Small Signal Switching 70V 0.2A 3-Pin SOT-23 T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a BAV70LT3G?
Additional datasheets, footprints and schematics for BAV70LT3G are listed on our Part Details page. You can also find images and similar parts to BAV70LT3G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAV70LT3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAV70LT3G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAV70LT3G fall under?
The BAV70LT3G is listed under Discrete & Power Modules > Small Signal Switching Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAV70LT3G when available in the Small Signal Switching Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAV70LT3G you can contact the distributor directly for product support, shipping queries etc.
Is the BAV70LT3G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BAV70LT3G have stock available?
Authorised distributors including RS, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for BAV70LT3G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAV70LT3G often in real-time on the comparison pages.
What if I can't find stock of BAV70LT3G?
You can fill out our help required form which you can use to request a quote for BAV70LT3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.