Status: | Unknown |
---|---|
Series: | BAV70 Series |
RoHS: | Unknown |
Prices starting from US$0.0081
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0124
|
2,196,000
in stock
|
Buy Now | |
element14
from US$0.0184
|
2,721,000
in stock
|
Buy Now | |
Farnell
from US$0.0162
|
2,721,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0250
|
639,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0086
|
601,719
in stock
|
Buy Now | |
Avnet Asia
from US$0.0112
|
435,000
in stock
|
Buy Now | |
RS
from US$0.0199
|
183,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0163
|
17,000
in stock
|
Buy Now | |
Avnet Silica
-
|
7,698,000
in stock
|
Buy Now | |
Avnet America
from US$0.0081
|
-
|
Buy Now | |
Distrelec
from US$0.06
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Diode Configuration | Dual Common Cathode |
---|---|
Repetitive Reverse Voltage Vrrm Max | 100V |
Forward Current If(AV) | 215mA |
Forward Voltage VF Max | 1.25V |
Reverse Recovery Time trr Max | 4ns |
Forward Surge Current Ifsm Max | 4A |
Operating Temperature Max | 150°C |
Diode Case Style | TO-236AB |
No. of Pins | 3Pins |
Product Range | BAV70 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Diode Type | Switching |
Operating Temperature Min | -65°C |
DIODE, SWITCHING, 215MA, 100V, SOT-23-3 | element14 |
BAV70 Series 100 V 215 mA SMT High Speed Switching Diode - SOT-23 | Future Electronics |
Diode, Small Signal, 100V, To-236Ab | Newark Electronics |
Small Signal Switching Diode, Dual Common Cathode, 100 V, 215 mA, 1.25 V, 4 ns, 4 A, SOT-23 (TO-236AB), 3 Pins | Avnet Asia |
Small signal diode,BAV70 0.2A 75V | RS |
Diode: switching | Transfer Multisort Elektronik |
Nexperia High-Speed Switching Double Diode, 1.5 pF, SOT-23 | Distrelec |
Where can I find additional details, specifications and documents for a BAV70 215?
Additional datasheets, footprints and schematics for BAV70 215 are listed on our Part Details page. You can also find images and similar parts to BAV70 215 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAV70 215 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAV70 215 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAV70 215 fall under?
The BAV70 215 is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAV70 215 when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAV70 215 you can contact the distributor directly for product support, shipping queries etc.
Is the BAV70 215 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAV70 215 have stock available?
Authorised distributors including element14, Farnell, Future Electronics, Newark Electronics and Chip One Stop have stock available or on a lead time for BAV70 215.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAV70 215 often in real-time on the comparison pages.
What if I can't find stock of BAV70 215?
You can fill out our help required form which you can use to request a quote for BAV70 215 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.