Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 250V |
Forward Current If(AV) | 330mA |
Forward Voltage VF Max | 1.25V |
Reverse Recovery Time trr Max | 50ns |
Forward Surge Current Ifsm Max | 9A |
Operating Temperature Max | 150°C |
Diode Case Style | SOT-1215 |
No. of Pins | 3Pins |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (15-Jan-2019) |
MSL | MSL 1 - Unlimited |
Bav23Qa/Sot1215/Dfn1010D-3 Rohs Compliant: Yes |Nexperia BAV23QAZ | Newark Electronics |
Dual common cathode high-voltage switching diode | Future Electronics |
Super-Fast Recovery Rectifier 330mA 3-Pin DFN1010D T/R | Avnet America |
DIODE, SMALL SIGNAL, AEC-Q101, SOT-1215 | element14 |
Where can I find additional details, specifications and documents for a BAV23QAZ?
Additional datasheets, footprints and schematics for BAV23QAZ are listed on our Part Details page. You can also find images and similar parts to BAV23QAZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAV23QAZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAV23QAZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAV23QAZ fall under?
The BAV23QAZ is listed under Nexperia Parts.
Can I view similar or alternative parts?
You can view similar parts to BAV23QAZ when available in the Nexperia Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAV23QAZ you can contact the distributor directly for product support, shipping queries etc.
Is the BAV23QAZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAV23QAZ have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for BAV23QAZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAV23QAZ often in real-time on the comparison pages.
What if I can't find stock of BAV23QAZ?
You can fill out our help required form which you can use to request a quote for BAV23QAZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.