Status: | Active |
---|---|
Series: | BAV199L |
RoHS: | Compliant |
Prices starting from US$0.0184
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0184
|
906,000
in stock
|
Buy Now | |
element14
from US$0.07
|
131,372
in stock
|
Buy Now | |
Newark Electronics
from US$0.0440
|
102,514
in stock
|
Buy Now | |
Farnell
from US$0.07
|
102,514
in stock
|
Buy Now | |
Micros
from US$0.0259
|
10,700
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0261
|
2,735
in stock
|
Buy Now | |
RS
from US$0.0321
|
1,500
in stock
|
Buy Now | |
Avnet Silica
-
|
180,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
15,000
in stock
|
Buy Now | |
Avnet America
from US$0.0190
|
-
|
Buy Now | |
Avnet Asia
from US$0.0199
|
-
|
Buy Now |
Low Leakage Current Applications |
Medium Speed Switching Times |
Available in 8 mm Tape and Reel - Use BAV199LT1 to order the 7 inch/3,000 unit reel |
Pb-Free Package is Available |
S Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AECQ101 Qualified and PPAP Capable |
Description | BAV199L |
---|---|
Compliance | Pb-free Halide free |
Configuration | Series |
VR Min (V) | 70 |
VF Max (V) | 1 |
IR Max (µA) | 0.005 |
IF Max (A) | 0.215 |
trr Max (ns) | 3000 |
CD Max (pF) | 2 |
Package Type | SOT-23-3 |
BAV199L Series 70 V 215 mA Surface Mount Dual Switching Diode - SOT-23 | Future Electronics |
DIODE, SIGNAL, 70V, SOT-23 | element14 |
Small Signal Diode, Single Pair Series, 70 V, 215 Ma, 1.25 V, 3 S, 500 Ma Rohs Compliant: Yes |Onsemi BAV199LT1G | Newark Electronics |
0,215A | Micros |
Diode: switching | Transfer Multisort Elektronik |
Dual Series Switch.Diode 70V 715mA SOT23 | RS |
Diode Small Signal Switching 70V 0.715A 3-Pin SOT-23 T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a BAV199LT1G?
Additional datasheets, footprints and schematics for BAV199LT1G are listed on our Part Details page. You can also find images and similar parts to BAV199LT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAV199LT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAV199LT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAV199LT1G fall under?
The BAV199LT1G is listed under Discrete & Power Modules > Small Signal Switching Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAV199LT1G when available in the Small Signal Switching Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAV199LT1G you can contact the distributor directly for product support, shipping queries etc.
Is the BAV199LT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BAV199LT1G have stock available?
Authorised distributors including Future Electronics, element14, Newark Electronics, Farnell and Micros have stock available or on a lead time for BAV199LT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAV199LT1G often in real-time on the comparison pages.
What if I can't find stock of BAV199LT1G?
You can fill out our help required form which you can use to request a quote for BAV199LT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.