Status: | Unknown |
---|---|
Series: | BAV19 Series |
RoHS: | Unknown |
Prices starting from US$0.0150
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0197
|
4,470,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0206
|
210,000
in stock
|
Buy Now | |
RS
from US$0.06
|
173,700
in stock
|
Buy Now | |
Newark Electronics
from US$0.0460
|
70,805
in stock
|
Buy Now | |
element14
from US$0.0470
|
70,805
in stock
|
Buy Now | |
Farnell
from US$0.0424
|
70,805
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0215
|
15,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0253
|
13,614
in stock
|
Buy Now | |
Chip One Stop
from US$0.0353
|
8,021
in stock
|
Buy Now | |
Avnet Silica
-
|
1,830,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
27,000
in stock
|
Buy Now | |
Avnet America
from US$0.0150
|
-
|
Buy Now | |
Distrelec
from US$0.09
|
-
|
Buy Now |
Diode Configuration | Dual Series |
---|---|
Repetitive Reverse Voltage Vrrm Max | 85V |
Forward Current If(AV) | 160mA |
Forward Voltage VF Max | 1.25V |
Reverse Recovery Time trr Max | 3µs |
Forward Surge Current Ifsm Max | 4A |
Operating Temperature Max | 150°C |
Diode Case Style | TO-236AB |
No. of Pins | 3Pins |
Product Range | BAV19 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Diode Type | Standard Recovery |
BAV199 Series 85 V 160 mA Surface Mount Low-Leakage Double Diode - SOT-23 | Future Electronics |
Diode Switching 85V 0.16A 3-Pin TO-236AB T/R | Avnet Asia |
Small signal diode,BAV199 0.16A | RS |
Small Signal Diode, 0.16A, 85V, To-236Ab | Newark Electronics |
DIODE, ULTRAFAST, 140MA, 85V, TO-236AB-3 | element14 |
DIODE ARRAY GP 75V 160mA SOT23 | Schukat Electronic |
Diode: switching | Transfer Multisort Elektronik |
Nexperia Low-Leakage Double Diode, 2 pF, SOT-23 | Distrelec |
Where can I find additional details, specifications and documents for a BAV199 215?
Additional datasheets, footprints and schematics for BAV199 215 are listed on our Part Details page. You can also find images and similar parts to BAV199 215 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAV199 215 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAV199 215 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAV199 215 fall under?
The BAV199 215 is listed under Semiconductors - Discretes > Diodes > Miscellaneous Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAV199 215 when available in the Miscellaneous Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAV199 215 you can contact the distributor directly for product support, shipping queries etc.
Is the BAV199 215 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAV199 215 have stock available?
Authorised distributors including Future Electronics, Avnet Asia, RS, Newark Electronics and element14 have stock available or on a lead time for BAV199 215.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAV199 215 often in real-time on the comparison pages.
What if I can't find stock of BAV199 215?
You can fill out our help required form which you can use to request a quote for BAV199 215 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.