Diode Configuration | Dual Common Cathode |
---|---|
Repetitive Reverse Voltage Vrrm Max | 90V |
Forward Current If(AV) | 215mA |
Forward Voltage VF Max | 1.25V |
Reverse Recovery Time trr Max | 3µs |
Forward Surge Current Ifsm Max | 4A |
Operating Temperature Max | 150°C |
Diode Case Style | SOT-23 |
No. of Pins | 3Pins |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (15-Jan-2018) |
DIODE, SMALL SIGNAL, AUTO, 90V, SOT23 | Farnell |
Diode, Small Signal, Aec-Q101, 90V, Sot23 | Newark Electronics |
Standard Recovery Rectifier 125mA 3-Pin SOT-23 Emboss T/R | Avnet America |
Where can I find additional details, specifications and documents for a BAV170HMFHT116?
Additional datasheets, footprints and schematics for BAV170HMFHT116 are listed on our Part Details page. You can also find images and similar parts to BAV170HMFHT116 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAV170HMFHT116 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAV170HMFHT116 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAV170HMFHT116 fall under?
The BAV170HMFHT116 is listed under Rohm Parts.
Can I view similar or alternative parts?
You can view similar parts to BAV170HMFHT116 when available in the Rohm Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAV170HMFHT116 you can contact the distributor directly for product support, shipping queries etc.
Is the BAV170HMFHT116 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAV170HMFHT116 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for BAV170HMFHT116.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAV170HMFHT116 often in real-time on the comparison pages.
What if I can't find stock of BAV170HMFHT116?
You can fill out our help required form which you can use to request a quote for BAV170HMFHT116 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.