Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0234
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0436
|
7,000
in stock
|
Buy Now | |
Farnell
from US$0.0311
|
177,500
in stock
|
Buy Now | |
Micros
from US$0.0333
|
32,500
in stock
|
Buy Now | |
Future Electronics
from US$0.0260
|
17,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0322
|
6,774
in stock
|
Buy Now | |
Chip One Stop
from US$0.0306
|
4,200
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,500
in stock
|
Buy Now | |
Rutronik
from US$0.0382
|
-
|
Buy Now | |
Newark Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.0234
|
-
|
Buy Now | |
element14
from US$0.07
|
-
|
Buy Now | |
Avnet Asia
from US$0.0245
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
This product is general usage and suitable for many different applications. |
Description | BAV103 |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VR Min (V) | 250 |
VF Max (V) | 1.25 |
IR Max (µA) | 0.1 |
IF Max (A) | 0.5 |
trr Max (ns) | 50 |
CD Max (pF) | 5 |
Package Type | MiniMELF / SOD-80 |
MISCELLANEOUS MOSFETS | Farnell |
BAV103 Series 200 V 200 mA 500 mW High Voltage General Purpose Diode - LL34 | Future Electronics |
Diode, Fairchild, BAV103 | RS |
Diode Small Signal Switching 250V 0.2A 2-Pin LL-34 T/R | EBV Elektronik |
Diode, Small Signal, 250V, Do-213Ac | Newark Electronics |
DIODE, SMALL SIGNAL, 250V, DO-213AC | element14 |
Status: | Released for supply |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a BAV103?
Additional datasheets, footprints and schematics for BAV103 are listed on our Part Details page. You can also find images and similar parts to BAV103 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAV103 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAV103 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAV103 fall under?
The BAV103 is listed under Discrete & Power Modules > Small Signal Switching Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAV103 when available in the Small Signal Switching Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAV103 you can contact the distributor directly for product support, shipping queries etc.
Is the BAV103 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BAV103 have stock available?
Authorised distributors including Farnell, Micros, Future Electronics, RS and Transfer Multisort Elektronik have stock available or on a lead time for BAV103.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAV103 often in real-time on the comparison pages.
What if I can't find stock of BAV103?
You can fill out our help required form which you can use to request a quote for BAV103 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.