Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0230
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.0230
|
1,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0315
|
713
in stock
|
Buy Now | |
Rutronik
from US$0.0378
|
-
|
Buy Now | |
Future Electronics
from US$0.0336
|
-
|
Buy Now | |
Avnet America
from US$0.0355
|
-
|
Buy Now | |
element14
from US$0.0434
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
This product is general usage and suitable for many different applications. |
Description | BAV102 |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VR Min (V) | 200 |
VF Max (V) | 1.25 |
IR Max (µA) | 0.1 |
IF Max (A) | 0.5 |
trr Max (ns) | 50 |
CD Max (pF) | 5 |
Package Type | MiniMELF / SOD-80 |
150V Gp Diode Do-34 Rohs Compliant: Yes |Onsemi BAV102 | Newark Electronics |
150V GP DIODE DO-34 | Future Electronics |
Diode Small Signal Switching 200V 0.2A 2-Pin LL-34 T/R | Avnet America |
Status: | Released for supply |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a BAV102?
Additional datasheets, footprints and schematics for BAV102 are listed on our Part Details page. You can also find images and similar parts to BAV102 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAV102 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAV102 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAV102 fall under?
The BAV102 is listed under Discrete & Power Modules > Small Signal Switching Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAV102 when available in the Small Signal Switching Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAV102 you can contact the distributor directly for product support, shipping queries etc.
Is the BAV102 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BAV102 have stock available?
Authorised distributors including Newark Electronics, Transfer Multisort Elektronik, Rutronik, Future Electronics and Avnet America have stock available or on a lead time for BAV102.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAV102 often in real-time on the comparison pages.
What if I can't find stock of BAV102?
You can fill out our help required form which you can use to request a quote for BAV102 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.