Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
HEAT-SHRINK TUBING, 2.08 | 1, 1.2M, RED |
---|---|
Shrink Ratio | 2.08 |
I.D. Supplied - Imperial | 0.5" |
I.D. Supplied - Metric | 12.7mm |
Shrink Tubing / Boot Colour | Red |
Length - Imperial | 4ft |
Length - Metric | 1.2m |
I.D. Recovered Max - Metric | 6.1mm |
RoHS Compliant | Yes |
BATTU-12.7/6.1-A1-2-STK Primary Product Color: Red Shrink Ratio: 2: 1 Wall Type: Dual Wall Recovered Inside Diameter (Max): .24 in Recovered Inside Diameter (Max): 6.1 mm Red 2: 1 Dual Wall .24" | Battu Heat Shrink Tubing | Part Number: BATTU-12.7/6.1-A1-2-STK | Internal Number: NB07092001 | Alias Number: 8-1899840-3 | TE Connectivity | TE Store |
Heat-Shrink Tubing, 2.08:1, 1.2M, Red | Newark Electronics |
BATTU-12.7/6.1-A1-2-STK | TTI Europe |
Where can I find additional details, specifications and documents for a BATTU-12.7/6.1-A1-2-STK?
Additional datasheets, footprints and schematics for BATTU-12.7/6.1-A1-2-STK are listed on our Part Details page. You can also find images and similar parts to BATTU-12.7/6.1-A1-2-STK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BATTU-12.7/6.1-A1-2-STK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BATTU-12.7/6.1-A1-2-STK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BATTU-12.7/6.1-A1-2-STK fall under?
The BATTU-12.7/6.1-A1-2-STK is listed under Cable, Wire & Cable Assemblies > Cable Management > Heat Shrink > Adhesive Lined Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to BATTU-12.7/6.1-A1-2-STK when available in the Adhesive Lined Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BATTU-12.7/6.1-A1-2-STK you can contact the distributor directly for product support, shipping queries etc.
Is the BATTU-12.7/6.1-A1-2-STK RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BATTU-12.7/6.1-A1-2-STK have stock available?
Authorised distributors including TE Store, Newark Electronics and TTI Europe have stock available or on a lead time for BATTU-12.7/6.1-A1-2-STK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BATTU-12.7/6.1-A1-2-STK often in real-time on the comparison pages.
What if I can't find stock of BATTU-12.7/6.1-A1-2-STK?
You can fill out our help required form which you can use to request a quote for BATTU-12.7/6.1-A1-2-STK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.