Status: | Unknown |
---|---|
Series: | BATTU Series |
RoHS: | Compliant |
HEAT-SHRINK TUBING, 2.08 | 1, 32MM, RED |
---|---|
Shrink Ratio | 2.08 |
I.D. Supplied - Imperial | 0.5" |
I.D. Supplied - Metric | 12.7mm |
Shrink Tubing / Boot Colour | Red |
Length - Imperial | 1.26" |
Length - Metric | 32mm |
Product Range | BATTU Series |
RoHS Compliant | Yes |
BATTU-12.7/6.1-A1-2-32MM Primary Product Color: Red Shrink Ratio: 2: 1 Wall Type: Dual Wall Recovered Inside Diameter (Max): .24 in Recovered Inside Diameter (Max): 6.1 mm Red 2: 1 Dual Wall .24" | Battu Heat Shrink Tubing | Part Number: BATTU-12.7/6.1-A1-2-32MM | Internal Number: NB07086001 | Alias Number: 8-1899840-4 | TE Connectivity | TE Store |
Heat-Shrink Tubing, 2.08:1, 32Mm, Red | Newark Electronics |
BATTU-12.7/6.1-A1-2-32MM | TTI Europe |
Where can I find additional details, specifications and documents for a BATTU-12.7/6.1-A1-2-32MM?
Additional datasheets, footprints and schematics for BATTU-12.7/6.1-A1-2-32MM are listed on our Part Details page. You can also find images and similar parts to BATTU-12.7/6.1-A1-2-32MM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BATTU-12.7/6.1-A1-2-32MM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BATTU-12.7/6.1-A1-2-32MM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BATTU-12.7/6.1-A1-2-32MM fall under?
The BATTU-12.7/6.1-A1-2-32MM is listed under Cable, Wire & Cable Assemblies > Cable Management > Heat Shrink > Adhesive Lined Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to BATTU-12.7/6.1-A1-2-32MM when available in the Adhesive Lined Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BATTU-12.7/6.1-A1-2-32MM you can contact the distributor directly for product support, shipping queries etc.
Is the BATTU-12.7/6.1-A1-2-32MM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BATTU-12.7/6.1-A1-2-32MM have stock available?
Authorised distributors including TE Store, Newark Electronics and TTI Europe have stock available or on a lead time for BATTU-12.7/6.1-A1-2-32MM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BATTU-12.7/6.1-A1-2-32MM often in real-time on the comparison pages.
What if I can't find stock of BATTU-12.7/6.1-A1-2-32MM?
You can fill out our help required form which you can use to request a quote for BATTU-12.7/6.1-A1-2-32MM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.