BATTU-12.7/6.1-A1-0-32MM Part Information

Details for BATTU-12.7/6.1-A1-0-32MM by TE Connectivity

Cable, Wire & Cable Assemblies > Cable Management > Heat Shrink > Adhesive Lined Heat Shrink Tubing

Part Specifications

HEAT-SHRINK TUBING, 2.08 1, 32MM, BLACK
Shrink Ratio 2.08
I.D. Supplied - Imperial 0.5"
I.D. Supplied - Metric 12.7mm
Shrink Tubing / Boot Colour Black
Length - Imperial 1.26"
Length - Metric 32mm
Product Range BATTU Series
RoHS Compliant Yes
RoHS Compliant

Alternative Part Descriptions

  • HEAT-SHRINK TUBING, 2.08:1, 32MM, BLACK; Shrink Ratio:2.08:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:1.26"; Length - Metric:32mm; Product Range:BATTU Series RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a BATTU-12.7/6.1-A1-0-32MM?

Additional datasheets, footprints and schematics for BATTU-12.7/6.1-A1-0-32MM are listed in our Part Details tab. You can also find the BATTU-12.7/6.1-A1-0-32MM image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BATTU-12.7/6.1-A1-0-32MM in the Pricing & Inventory tab next to part details. You can view BATTU-12.7/6.1-A1-0-32MM price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BATTU-12.7/6.1-A1-0-32MM fall under?

The BATTU-12.7/6.1-A1-0-32MM is listed under Cable, Wire & Cable Assemblies > Cable Management > Heat Shrink > Adhesive Lined Heat Shrink Tubing.

Can I view similar or alternative parts?

You can view similar parts to BATTU-12.7/6.1-A1-0-32MM when available in the Adhesive Lined Heat Shrink Tubing range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BATTU-12.7/6.1-A1-0-32MM you can contact the distributor directly for product support, shipping queries etc.

Is the BATTU-12.7/6.1-A1-0-32MM RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for BATTU-12.7/6.1-A1-0-32MM have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for BATTU-12.7/6.1-A1-0-32MM.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BATTU-12.7/6.1-A1-0-32MM often in real-time on the comparison pages.

What if I can't find stock of BATTU-12.7/6.1-A1-0-32MM?

You can fill out our help required form which you can use to request a quote for BATTU-12.7/6.1-A1-0-32MM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for BATTU-12.7/6.1-A1-0-32MM

Loading...
Loading Results for BATTU-12.7/6.1-A1-0-32MM
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us