| Status: | Unknown |
|---|---|
| Series: | BAT721 Series |
| RoHS: | Unknown |
Prices starting from US$0.05
| Distributor | Stock | ||
|---|---|---|---|
|
Rochester Electronics
from US$0.08
|
117,000
in stock
|
Buy Now |
|
Future Electronics
from US$0.16
|
6,000
in stock
|
Buy Now |
|
Chip One Stop
from US$0.48
|
1,888
in stock
|
Buy Now |
|
Newark Electronics
from US$0.13
|
1
in stock
|
Buy Now |
|
element14
from US$0.18
|
1
in stock
|
Buy Now |
|
Farnell
from US$0.15
|
1
in stock
|
Buy Now |
|
Avnet America
from US$0.11
|
0
in stock
|
Buy Now |
|
TME
from US$0.11
|
0
in stock
|
Buy Now |
|
TTI Americas
from US$0.05
|
0
in stock
|
Buy Now |
| Buy Now |
| Diode Configuration | Dual Common Anode |
|---|---|
| Repetitive Reverse Voltage Vrrm Max | 40V |
| Forward Current If(AV) | 200mA |
| Forward Voltage VF Max | 550mV |
| Forward Surge Current Ifsm Max | 1A |
| Operating Temperature Max | 150°C |
| Diode Case Style | SOT-23 |
| No. of Pins | 3Pins |
| Product Range | BAT721 Series |
| Automotive Qualification Standard | - |
| SVHC | No SVHC (27-Jun-2018) |
| Common Connection | Anode |
| Current Ifsm | 1A |
| Diode Type | Schottky |
| Forward Voltage | 450mV |
| Junction Temperature Tj Max | 125°C |
| Pin Configuration | 1K1 2K2 3comA |
| SMD Marking | L8* |
| Termination Type | Surface Mount Device |
| BAT721 Series 40 V 15 uA Surface Mount Schottky Barrier Diode - SOT-23 | Future Electronics |
| Schottky Rectifier Cmn Anode 0.2A Sot-23 | Newark Electronics |
| DIODE, SCHOTTKY, DUAL | element14 |
| Diode Schottky 40V 0.2A 3-Pin TO-236AB T/R | Avnet America |
| Diode: Schottky switching | TME |
| RECT 40V .2A SM SCHOTTKY | TTI Americas |
Where can I find additional details, specifications and documents for a BAT721A 215?
Additional datasheets, footprints and schematics for BAT721A 215 are listed on our Part Details page. You can also find images and similar parts to BAT721A 215 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAT721A 215 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAT721A 215 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAT721A 215 fall under?
The BAT721A 215 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAT721A 215 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAT721A 215 you can contact the distributor directly for product support, shipping queries etc.
Is the BAT721A 215 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAT721A 215 have stock available?
Authorised distributors including Rochester Electronics, Future Electronics, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for BAT721A 215.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAT721A 215 often in real-time on the comparison pages.
What if I can't find stock of BAT721A 215?
You can fill out our help required form which you can use to request a quote for BAT721A 215 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.