Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 40V |
Forward Current If(AV) | - |
Forward Voltage VF Max | 900mV |
Forward Surge Current Ifsm Max | 1.25A |
Operating Temperature Max | 150°C |
Diode Case Style | SOD-123 |
No. of Pins | 2Pins |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
DIODE, SCHOTTKY, SINGLE, 40V, SOD-123 | Farnell |
Where can I find additional details, specifications and documents for a BAT54ZFILM?
Additional datasheets, footprints and schematics for BAT54ZFILM are listed on our Part Details page. You can also find images and similar parts to BAT54ZFILM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAT54ZFILM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAT54ZFILM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAT54ZFILM fall under?
The BAT54ZFILM is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAT54ZFILM when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAT54ZFILM you can contact the distributor directly for product support, shipping queries etc.
Is the BAT54ZFILM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAT54ZFILM have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for BAT54ZFILM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAT54ZFILM often in real-time on the comparison pages.
What if I can't find stock of BAT54ZFILM?
You can fill out our help required form which you can use to request a quote for BAT54ZFILM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.