Status: | Active |
---|---|
Series: | BAT54SW |
RoHS: | Compliant |
Prices starting from US$0.0172
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.17
|
47,600
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
1,413,000
in stock
|
Buy Now | |
element14
from US$0.08
|
51,330
in stock
|
Buy Now | |
Newark Electronics
from US$0.0480
|
32,233
in stock
|
Buy Now | |
Farnell
from US$0.07
|
31,933
in stock
|
Buy Now | |
Distrelec
from US$0.09
|
11,537
in stock
|
Buy Now | |
Chip One Stop
from US$0.0244
|
8,434
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
3,288
in stock
|
Buy Now | |
EBV Elektronik
-
|
279,000
in stock
|
Buy Now | |
Avnet Silica
-
|
24,000
in stock
|
Buy Now | |
Avnet America
from US$0.0172
|
-
|
Buy Now | |
Avnet Asia
from US$0.0188
|
-
|
Buy Now |
Extremely Fast Switching Speed |
Low Forward Voltage 0.35 Volts (Typ) @ IF = 10 mAdc |
Pb-Free Package is Available |
NSV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC Qualified and PPAP Capable |
Description | BAT54SW |
---|---|
Compliance | Pb-free Halide free |
Configuration | Series |
VRRM Min (V) | 30 |
VF Max (V) | 0.32 |
IRM Max (µA) | 2 |
IO(rec) Max (A) | 0.2 |
IFSM Max (A) | 0.6 |
trr Max (ns) | 5 |
Cj Max (pF) | 10 |
Package Type | SC-70-3 / SOT-323-3 |
BAT54SWT1G: 30 V 200 mA SMT Dual Series Schottky Barrier Diode - SOT-323 | Future Electronics |
DIODE, RECT, ARRAY, 30V, 0.2A,SOT323 | element14 |
Schottky Diode Dual 30V 0.2W Series SC70 | RS |
Small Signal Schottky Diode, Dual Series, 30 V, 200 Ma, 800 Mv, 600 Ma, 125 C Rohs Compliant: Yes |Onsemi BAT54SWT1G | Newark Electronics |
onsemi Schottky Diode, 200mA, 30V, SOT-323 | Distrelec |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Diode Schottky 30V 0.2A 3-Pin SC-70 T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a BAT54SWT1G?
Additional datasheets, footprints and schematics for BAT54SWT1G are listed on our Part Details page. You can also find images and similar parts to BAT54SWT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAT54SWT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAT54SWT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAT54SWT1G fall under?
The BAT54SWT1G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to BAT54SWT1G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAT54SWT1G you can contact the distributor directly for product support, shipping queries etc.
Is the BAT54SWT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BAT54SWT1G have stock available?
Authorised distributors including Future Electronics, element14, RS, Newark Electronics and Farnell have stock available or on a lead time for BAT54SWT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAT54SWT1G often in real-time on the comparison pages.
What if I can't find stock of BAT54SWT1G?
You can fill out our help required form which you can use to request a quote for BAT54SWT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.