Status: | Unknown |
---|---|
Series: | BAT54 Series |
RoHS: | Unknown |
Prices starting from US$0.0116
Distributor | Stock | ||
---|---|---|---|
![]() |
RS
from US$0.0176
|
63,000
in stock
|
Buy Now |
![]() |
Future Electronics
from US$0.0116
|
2,661,000
in stock
|
Buy Now |
![]() |
Rochester Electronics
from US$0.0166
|
1,491,000
in stock
|
Buy Now |
![]() |
TTI Americas
from US$0.0162
|
54,000
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$0.0160
|
42,000
in stock
|
Buy Now |
![]() |
Avnet America
from US$0.0118
|
42,000
in stock
|
Buy Now |
![]() |
element14
from US$0.0320
|
30,180
in stock
|
Buy Now |
![]() |
Farnell
from US$0.0324
|
30,180
in stock
|
Buy Now |
![]() |
Avnet Asia
from US$0.0257
|
24,000
in stock
|
Buy Now |
![]() |
TME
from US$0.0175
|
13,657
in stock
|
Buy Now |
![]() |
Chip One Stop
from US$0.0266
|
8,957
in stock
|
Buy Now |
![]() |
Avnet Silica
-
|
1,566,000
in stock
|
Buy Now |
![]() |
EBV Elektronik
-
|
555,000
in stock
|
Buy Now |
Buy Now |
Diode Configuration | Dual Series |
---|---|
Repetitive Reverse Voltage Vrrm Max | 30V |
Forward Current If(AV) | 200mA |
Forward Voltage VF Max | 800mV |
Forward Surge Current Ifsm Max | 600mA |
Operating Temperature Max | 150°C |
Diode Case Style | SOT-323 |
No. of Pins | 3Pins |
Product Range | BAT54 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Diode Type | Ultrafast Recovery |
Operating Temperature Min | -55°C |
Reverse Recovery Time trr Max | 5ns |
BAT54 Series 30 V 600 mA SMT Schottky Barrier Double Diode -SOT-323 | Future Electronics |
Schottky barrier diode,BAT54SW 0.2A 30V | RS |
RECT 30V 200MA SOT-323-3 | TTI Americas |
Diode, Schottky, 100Ma, 30V, Full Reel | Newark Electronics |
DIODE, SCHOTTKY, DUAL | element14 |
Small Signal Schottky Diode, Dual Series, 30 V, 200 mA, 800 mV, 600 mA, 150 ?C, 3 Pins, SC-70 (SOT-323) | Avnet Asia |
Diode: Schottky rectifying | TME |
Where can I find additional details, specifications and documents for a BAT54SW 115?
Additional datasheets, footprints and schematics for BAT54SW 115 are listed on our Part Details page. You can also find images and similar parts to BAT54SW 115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAT54SW 115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAT54SW 115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAT54SW 115 fall under?
The BAT54SW 115 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAT54SW 115 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAT54SW 115 you can contact the distributor directly for product support, shipping queries etc.
Is the BAT54SW 115 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAT54SW 115 have stock available?
Authorised distributors including Future Electronics, Rochester Electronics, RS, TTI Americas and Newark Electronics have stock available or on a lead time for BAT54SW 115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAT54SW 115 often in real-time on the comparison pages.
What if I can't find stock of BAT54SW 115?
You can fill out our help required form which you can use to request a quote for BAT54SW 115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.