Status: | Active |
---|---|
Series: | BAT54H |
RoHS: | Compliant |
Prices starting from US$0.0100
Distributor | Stock | ||
---|---|---|---|
![]() |
RS
from US$0.09
|
9,220
in stock
|
Buy Now |
![]() |
Future Electronics
from US$0.0103
|
24,993,000
in stock
|
Buy Now |
![]() |
Flip Electronics
from US$0.0100
|
1,528,400
in stock
|
Buy Now |
![]() |
element14
from US$0.0427
|
183,604
in stock
|
Buy Now |
![]() |
Farnell
from US$0.0293
|
153,384
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$0.0280
|
33,000
in stock
|
Buy Now |
![]() |
Avnet Asia
from US$0.0202
|
9,000
in stock
|
Buy Now |
![]() |
Schukat Electronic
from US$0.0155
|
4,800
in stock
|
Buy Now |
![]() |
Chip One Stop
from US$0.0262
|
3,691
in stock
|
Buy Now |
![]() |
TME
from US$0.0153
|
3,066
in stock
|
Buy Now |
![]() |
Avnet Silica
-
|
636,000
in stock
|
Buy Now |
![]() |
EBV Elektronik
-
|
9,000
in stock
|
Buy Now |
![]() |
Avnet America
from US$0.0124
|
-
|
Buy Now |
![]() |
RS Americas
from US$0.0400
|
-
|
Buy Now |
Buy Now |
Extremely Fast Switching Speed |
Low Forward Voltage - 0.35 Volts (Typ) @ IF = 10 mAdc |
Device Marking: JV |
NSV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC Qualified and PPAP Capable |
Description | BAT54H |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 30 |
VF Max (V) | 0.32 |
IRM Max (µA) | 2 |
IO(rec) Max (A) | 0.2 |
IFSM Max (A) | 0.6 |
trr Max (ns) | 5 |
Cj Max (pF) | 10 |
Package Type | SOD-323 |
BAT54HT1 Series 30 V 600 mA Surface Mount Schottky Barrier Diode - SOD-323 | Future Electronics |
DIODE, SIGNAL, 30V, SOD-323 | element14 |
Small Signal Schottky Diode, Single, 30 V, 200 Ma, 800 Mv, 600 Ma, 150 C Rohs Compliant: Yes |Onsemi BAT54HT1G | Newark Electronics |
Schottky Diode 200mA 30V SOD323 | RS |
Small Signal Schottky Diode, Single, 30 V, 200 mA, 800 mV, 600 mA, 150 ?C, 2 Pins, SOD-323 | Avnet Asia |
SMD Schottky 30V 0,2A SOD323 | Schukat Electronic |
Diode: Schottky switching | TME |
Diode, Schottky Barrier, Fast, Vr 30V, If 200mA, Pkg SOD-323,Vf 0.52VDC, Trr 5ns | RS Americas |
Where can I find additional details, specifications and documents for a BAT54HT1G?
Additional datasheets, footprints and schematics for BAT54HT1G are listed on our Part Details page. You can also find images and similar parts to BAT54HT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAT54HT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAT54HT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAT54HT1G fall under?
The BAT54HT1G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to BAT54HT1G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAT54HT1G you can contact the distributor directly for product support, shipping queries etc.
Is the BAT54HT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BAT54HT1G have stock available?
Authorised distributors including Future Electronics, Flip Electronics, element14, Farnell and Newark Electronics have stock available or on a lead time for BAT54HT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAT54HT1G often in real-time on the comparison pages.
What if I can't find stock of BAT54HT1G?
You can fill out our help required form which you can use to request a quote for BAT54HT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.