Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0230
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 30V |
Forward Current If(AV) | 200mA |
Forward Voltage VF Max | 800mV |
Forward Surge Current Ifsm Max | 600mA |
Operating Temperature Max | 150°C |
Diode Case Style | SOT-23 |
No. of Pins | 3Pins |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
DIODE, SCHOTTKY, 0.2A, 30V, SOT-23 | element14 |
Diode, Schottky, 0.2A, 30V, Sot-23 | Newark Electronics |
Diode Schottky 30V 200mA 3-Pin SOT-23 T/R | Avnet America |
Where can I find additional details, specifications and documents for a BAT54HMT116?
Additional datasheets, footprints and schematics for BAT54HMT116 are listed on our Part Details page. You can also find images and similar parts to BAT54HMT116 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAT54HMT116 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAT54HMT116 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAT54HMT116 fall under?
The BAT54HMT116 is listed under Rohm Parts.
Can I view similar or alternative parts?
You can view similar parts to BAT54HMT116 when available in the Rohm Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAT54HMT116 you can contact the distributor directly for product support, shipping queries etc.
Is the BAT54HMT116 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAT54HMT116 have stock available?
Authorised distributors including CoreStaff, Chip One Stop, element14, Farnell and Newark Electronics have stock available or on a lead time for BAT54HMT116.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAT54HMT116 often in real-time on the comparison pages.
What if I can't find stock of BAT54HMT116?
You can fill out our help required form which you can use to request a quote for BAT54HMT116 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.