Status: | Active |
---|---|
Series: | BAT54 |
RoHS: | Compliant |
Prices starting from US$0.0304
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
1,250
in stock
|
Buy Now | |
Newark Electronics
from US$0.0400
|
2,646,000
in stock
|
Buy Now | |
Avnet America
from US$0.0397
|
2,646,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0344
|
189,000
in stock
|
Buy Now | |
Farnell
from US$0.05
|
147,064
in stock
|
Buy Now | |
element14
from US$0.06
|
147,064
in stock
|
Buy Now | |
Chip One Stop
from US$0.0363
|
4,249
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0304
|
2,020
in stock
|
Buy Now | |
Avnet Silica
-
|
513,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
18,000
in stock
|
Buy Now | |
Distrelec
from US$0.05
|
-
|
Buy Now |
Low conduction and reverse losses |
Negligible switching losses |
Low forward and reverse recovery times |
Extremely fast switching |
Surface mount device |
Low capacitance diode |
ECOPACK®2 compliant component |
Product Specifications |
---|
DS1242 Small signal Schottky diodes |
Application Notes |
---|
AN869 Tj max limit of Schottky diodes |
Aid Rectifier Rohs Compliant: Yes |Stmicroelectronics BAT54CFILM | Newark Electronics |
Diode Small Signal Schottky 40V 0.3A 3-Pin SOT-23 T/R | Avnet America |
BAT54 Series 300 mA 0.9 V Surface Mount Schottky Diode - SOT-23 | Future Electronics |
DIODE, SCHOTTKY, DUAL | Farnell |
Diode: Schottky switching | Transfer Multisort Elektronik |
BAT54CFILM,Schottky diode 40V 0.3A SOT23 | RS |
ST Schottky Diode, 300mA, 40V, SOT-23 | Distrelec |
Where can I find additional details, specifications and documents for a BAT54CFILM?
Additional datasheets, footprints and schematics for BAT54CFILM are listed on our Part Details page. You can also find images and similar parts to BAT54CFILM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAT54CFILM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAT54CFILM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAT54CFILM fall under?
The BAT54CFILM is listed under Diodes and Rectifiers > Schottky Barrier Diodes > Signal Schottky.
Can I view similar or alternative parts?
You can view similar parts to BAT54CFILM when available in the Signal Schottky range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAT54CFILM you can contact the distributor directly for product support, shipping queries etc.
Is the BAT54CFILM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for BAT54CFILM have stock available?
Authorised distributors including Newark Electronics, Avnet America, Future Electronics, Farnell and element14 have stock available or on a lead time for BAT54CFILM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAT54CFILM often in real-time on the comparison pages.
What if I can't find stock of BAT54CFILM?
You can fill out our help required form which you can use to request a quote for BAT54CFILM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.