Status: | Unknown |
---|---|
Series: | BAT54 Series |
RoHS: | Unknown |
Prices starting from US$0.0092
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0092
|
2,739,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0260
|
5,898,000
in stock
|
Buy Now | |
Avnet America
from US$0.0251
|
5,886,000
in stock
|
Buy Now | |
element14
from US$0.0367
|
520,116
in stock
|
Buy Now | |
Farnell
from US$0.0349
|
494,610
in stock
|
Buy Now | |
Avnet Asia
from US$0.0199
|
282,000
in stock
|
Buy Now | |
RS
from US$0.0299
|
141,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0163
|
102,625
in stock
|
Buy Now | |
Micros
from US$0.0188
|
101,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0156
|
21,100
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0195
|
5,222
in stock
|
Buy Now | |
Avnet Silica
-
|
5,394,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
54,000
in stock
|
Buy Now | |
Distrelec
from US$0.06
|
-
|
Buy Now |
Diode Configuration | Dual Common Cathode |
---|---|
Repetitive Reverse Voltage Vrrm Max | 30V |
Forward Current If(AV) | 200mA |
Forward Voltage VF Max | 800mV |
Forward Surge Current Ifsm Max | 600mA |
Operating Temperature Max | 150°C |
Diode Case Style | TO-236AB |
No. of Pins | 3Pins |
Product Range | BAT54 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Diode Type | Ultrafast Recovery |
Operating Temperature Min | -55°C |
Reverse Recovery Time trr Max | 5ns |
Bat54C/Sot23/To-236Ab Rohs Compliant: Yes |Nexperia BAT54C,215 | Newark Electronics |
Small Signal Schottky Diode, Dual Common Cathode ,30 V, 200 mA, 800 mV, 600 mA, 150 °C, SOT-23 (TO-236AB), 3 Pins | Avnet America |
BAT54 Series 30V 2 uA Surface Mount Schottky Barrier Diode - SOT-23 | Future Electronics |
DIODE, SCHOTTKY, 30V, SOT23 | element14 |
Schottky barrier diode,BAT54C 0.2A 30V | RS |
2xSMD Schottky CC 30V 0,2A SOT23 | Schukat Electronic |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Nexperia Schottky Diode, 200mA, 30V, SOT-23 | Distrelec |
Where can I find additional details, specifications and documents for a BAT54C 215?
Additional datasheets, footprints and schematics for BAT54C 215 are listed on our Part Details page. You can also find images and similar parts to BAT54C 215 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAT54C 215 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAT54C 215 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAT54C 215 fall under?
The BAT54C 215 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAT54C 215 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAT54C 215 you can contact the distributor directly for product support, shipping queries etc.
Is the BAT54C 215 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAT54C 215 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Future Electronics, element14 and Farnell have stock available or on a lead time for BAT54C 215.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAT54C 215 often in real-time on the comparison pages.
What if I can't find stock of BAT54C 215?
You can fill out our help required form which you can use to request a quote for BAT54C 215 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.