Status: | Unknown |
---|---|
Series: | BAT54 Series |
RoHS: | Unknown |
Diode Configuration | Dual Common Anode |
---|---|
Repetitive Reverse Voltage Vrrm Max | 30V |
Forward Current If(AV) | 200mA |
Forward Voltage VF Max | 500mV |
Forward Surge Current Ifsm Max | 600mA |
Operating Temperature Max | 150°C |
Diode Case Style | SOT-23 |
No. of Pins | 3Pins |
Product Range | BAT54 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
DIODE, SCHOTTKY, SOT-23 | RS |
Diode, Schottky, 30V, 0.2A, Sot-23 | Newark Electronics |
Diode Schottky 30V 0.2A 3-Pin SOT-23 Plastic T/R | Avnet America |
DIODE, SCHOTTKY, 30V, 0.2A, SOT-23 | element14 |
Where can I find additional details, specifications and documents for a BAT54A RF?
Additional datasheets, footprints and schematics for BAT54A RF are listed on our Part Details page. You can also find images and similar parts to BAT54A RF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAT54A RF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAT54A RF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAT54A RF fall under?
The BAT54A RF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAT54A RF when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAT54A RF you can contact the distributor directly for product support, shipping queries etc.
Is the BAT54A RF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAT54A RF have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for BAT54A RF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAT54A RF often in real-time on the comparison pages.
What if I can't find stock of BAT54A RF?
You can fill out our help required form which you can use to request a quote for BAT54A RF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.