Status: | Unknown |
---|---|
Series: | BAT54 Series |
RoHS: | Unknown |
Prices starting from US$0.0088
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0096
|
864,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0270
|
1,971,000
in stock
|
Buy Now | |
Avnet America
from US$0.0088
|
1,971,000
in stock
|
Buy Now | |
element14
from US$0.0301
|
242,101
in stock
|
Buy Now | |
Farnell
from US$0.0254
|
239,600
in stock
|
Buy Now | |
RS
from US$0.0398
|
108,775
in stock
|
Buy Now | |
Avnet Asia
from US$0.0188
|
63,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0123
|
33,800
in stock
|
Buy Now | |
Chip One Stop
from US$0.0119
|
20,865
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0185
|
3,875
in stock
|
Buy Now | |
Avnet Silica
-
|
1,122,000
in stock
|
Buy Now | |
Kruse
-
|
108,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 30V |
Forward Current If(AV) | 200mA |
Forward Voltage VF Max | 800mV |
Forward Surge Current Ifsm Max | 600mA |
Operating Temperature Max | 150°C |
Diode Case Style | SOT-23 |
No. of Pins | 3Pins |
Product Range | BAT54 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Diode Type | Schottky |
Operating Temperature Min | -55°C |
Reverse Recovery Time trr Max | 5ns |
Bat54/Sot23/To-236Ab Rohs Compliant: Yes |Nexperia BAT54,215 | Newark Electronics |
Small Signal Schottky Diode, Single , 30V, 200 mA, 800 mV, 600 mA, 150 °C , SOT-23, 3 Pins | Avnet America |
BAT54 Series 0.8 V 200 mA 30 V Max Reverse Voltage Schottky Diode - SOT-23 | Future Electronics |
DIODE, SCHOTTKY, 30V, 200MA, SOT-23 | element14 |
Schottky barrier diode,BAT54 0.2A 30V | RS |
SMD Schottky 30V 0,2A SOT23 | Schukat Electronic |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Small Signal Schottky Diode, Single , 30V, 200 mA, 800 mV, 600 mA, 150 �C , SOT-23, 3 Pins | Avnet Silica |
DIO SKY BAR43 SOT 23 3P | Kruse |
Where can I find additional details, specifications and documents for a BAT54 215?
Additional datasheets, footprints and schematics for BAT54 215 are listed on our Part Details page. You can also find images and similar parts to BAT54 215 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAT54 215 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAT54 215 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAT54 215 fall under?
The BAT54 215 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAT54 215 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAT54 215 you can contact the distributor directly for product support, shipping queries etc.
Is the BAT54 215 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAT54 215 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Future Electronics, element14 and Farnell have stock available or on a lead time for BAT54 215.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAT54 215 often in real-time on the comparison pages.
What if I can't find stock of BAT54 215?
You can fill out our help required form which you can use to request a quote for BAT54 215 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.