Status: | Active |
---|---|
Series: | BAT48 |
RoHS: | Compliant |
Prices starting from US$0.0291
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.22
|
15,100
in stock
|
Buy Now | |
Future Electronics
from US$0.0291
|
72,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
43,925
in stock
|
Buy Now | |
element14
from US$0.12
|
25,356
in stock
|
Buy Now | |
Farnell
from US$0.11
|
25,356
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
12,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.14
|
7,603
in stock
|
Buy Now | |
Avnet Silica
-
|
111,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
9,000
in stock
|
Buy Now | |
Distrelec
from US$0.11
|
-
|
Buy Now |
Low leakage current losses |
Negligible switching losses |
Low forward and reverse recovery times |
Extremely fast switching |
Surface mount device |
Low capacitance diode |
Product Specifications |
---|
DS4885 Small signal Schottky diode |
Application Notes |
---|
AN4026 19 V - 90 W adapter with PFC for laptop computers using the L6563H and L6699 |
AN869 Tj max limit of Schottky diodes |
BAT48 Series 350 mA 0.9 V Schottky Diode Surface Mount - SOD-323 | Future Electronics |
Schottky Diode, 0.9V, 0.35A, Sod-323 | Newark Electronics |
DIODE, SCHOTTKY, 0.35A, 40V, SOD-323 | element14 |
Schottky Diode 350mA 40V SOD-323 | RS |
Small Signal Schottky Diode, Single, 40 V, 350 mA, 900 mV, 2 A, 150 °C, SOD-323, 2 Pins | Avnet America |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Small Signal Schottky Diode, Single, 40 V, 350 mA, 900 mV, 2 A, 150 �C, SOD-323, 2 Pins | Avnet Silica |
ST Schottky Diode, 350mA, 40V, SOD-323 | Distrelec |
Where can I find additional details, specifications and documents for a BAT48JFILM?
Additional datasheets, footprints and schematics for BAT48JFILM are listed on our Part Details page. You can also find images and similar parts to BAT48JFILM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAT48JFILM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAT48JFILM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAT48JFILM fall under?
The BAT48JFILM is listed under Diodes and Rectifiers > Schottky Barrier Diodes > Signal Schottky.
Can I view similar or alternative parts?
You can view similar parts to BAT48JFILM when available in the Signal Schottky range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAT48JFILM you can contact the distributor directly for product support, shipping queries etc.
Is the BAT48JFILM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for BAT48JFILM have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for BAT48JFILM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAT48JFILM often in real-time on the comparison pages.
What if I can't find stock of BAT48JFILM?
You can fill out our help required form which you can use to request a quote for BAT48JFILM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.