Status: | Unknown |
---|---|
Series: | BAT46 Series |
RoHS: | Unknown |
Prices starting from US$0.0245
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
19,450
in stock
|
Buy Now | |
Future Electronics
from US$0.0344
|
870,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
85,040
in stock
|
Buy Now | |
element14
from US$0.07
|
85,040
in stock
|
Buy Now | |
Farnell
from US$0.06
|
85,040
in stock
|
Buy Now | |
Avnet Asia
from US$0.0361
|
9,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.09
|
2,035
in stock
|
Buy Now | |
Avnet Silica
-
|
78,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
30,000
in stock
|
Buy Now | |
Avnet America
from US$0.0245
|
-
|
Buy Now |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 100V |
Forward Current If(AV) | 250mA |
Forward Voltage VF Max | 850mV |
Reverse Recovery Time trr Max | 5.9ns |
Forward Surge Current Ifsm Max | 2.5A |
Operating Temperature Max | 150°C |
Diode Case Style | SOD-123F |
No. of Pins | 2Pins |
Product Range | BAT46 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Diode Type | Schottky |
BAT46 Series 100 V 250 mA Surface Mount Single Schottky Barrier Diode - SOD-123F | Future Electronics |
Diode, Schottky, 100V, 0.25A, Sod123F | Newark Electronics |
DIODE, SCHOTTKY, 100V, 0.25A, SOD123F | element14 |
Diode,Schottky,100V,0.25A,SOD123F | RS |
Diode Schottky 100V 0.25A 2-Pin SOD-123F T/R | Avnet Asia |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a BAT46WH 115?
Additional datasheets, footprints and schematics for BAT46WH 115 are listed on our Part Details page. You can also find images and similar parts to BAT46WH 115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAT46WH 115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAT46WH 115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAT46WH 115 fall under?
The BAT46WH 115 is listed under Semiconductors - Discretes > Diodes > Schottky Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAT46WH 115 when available in the Schottky Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAT46WH 115 you can contact the distributor directly for product support, shipping queries etc.
Is the BAT46WH 115 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAT46WH 115 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for BAT46WH 115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAT46WH 115 often in real-time on the comparison pages.
What if I can't find stock of BAT46WH 115?
You can fill out our help required form which you can use to request a quote for BAT46WH 115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.