Status: | Active |
---|---|
Series: | BAT46 |
RoHS: | Compliant |
Prices starting from US$0.0381
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
6,579
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
6,579
in stock
|
Buy Now | |
element14
from US$0.11
|
6,579
in stock
|
Buy Now | |
Future Electronics
from US$0.0381
|
6,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0485
|
3,060
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
3,000
in stock
|
Buy Now | |
Avnet Silica
-
|
18,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
15,000
in stock
|
Buy Now |
Very small conduction losses |
Low forward voltage drop |
Negligible switching losses |
Surface mount device |
Product Specifications |
---|
DS3201 Small signal Schottky diode |
Application Notes |
---|
AN4172 IEEE802.3af class 3 PoE converter reference design high efficiency flyback converter based on the PM8800A |
AN869 Tj max limit of Schottky diodes |
Small Signal Diode, Single, 100 V, 150 Ma, 1 V, 1 A Rohs Compliant: Yes |Stmicroelectronics BAT46WFILM | Newark Electronics |
DIODE, SCHOTTKY, 0.15A, 100V, SOT-323 | element14 |
BAT46 Series 100 V 150 mA Surface Mount Small Signal Schottky Diode- SOT-323 | Future Electronics |
Diode: Schottky switching | Transfer Multisort Elektronik |
Diode Small Signal Schottky 100V 0.15A 3-Pin SOT-323 T/R | Avnet America |
Where can I find additional details, specifications and documents for a BAT46WFILM?
Additional datasheets, footprints and schematics for BAT46WFILM are listed on our Part Details page. You can also find images and similar parts to BAT46WFILM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAT46WFILM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAT46WFILM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAT46WFILM fall under?
The BAT46WFILM is listed under Diodes and Rectifiers > Schottky Barrier Diodes > Signal Schottky.
Can I view similar or alternative parts?
You can view similar parts to BAT46WFILM when available in the Signal Schottky range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAT46WFILM you can contact the distributor directly for product support, shipping queries etc.
Is the BAT46WFILM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for BAT46WFILM have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Transfer Multisort Elektronik have stock available or on a lead time for BAT46WFILM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAT46WFILM often in real-time on the comparison pages.
What if I can't find stock of BAT46WFILM?
You can fill out our help required form which you can use to request a quote for BAT46WFILM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.