Status: | Active |
---|---|
Series: | BAT46RL |
RoHS: | Compliant |
Prices starting from US$0.0232
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
16,800
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
60,000
in stock
|
Buy Now | |
element14
from US$0.10
|
42,808
in stock
|
Buy Now | |
Farnell
from US$0.09
|
42,808
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0232
|
20,960
in stock
|
Buy Now | |
Distrelec
from US$0.13
|
3,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.0440
|
3,208
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0330
|
387
in stock
|
Buy Now | |
EBV Elektronik
-
|
36,000
in stock
|
Buy Now | |
Avnet Silica
-
|
32,000
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
Schukat Electronic
from US$0.0285
|
-
|
Buy Now |
Product Specifications |
---|
DS0717 SMALL SIGNAL SCHOTTKY DIODE |
Application Notes |
---|
AN869 Tj max limit of Schottky diodes |
BAT46 Series 150 mA 1 V Schottky Diode Surface Mount - DO-35 | Future Electronics |
DIODE, SCHOTTKY, SMALL SIGNAL | element14 |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Small signal diode,BAT46 0.15A 100V | RS |
ST Schottky Diode, 200mA, 30V, DO-35 | Distrelec |
Small Signal Schottky Diode, Single, 100 V, 150 Ma, 450 Mv, 750 Ma, 125 C Rohs Compliant: Yes |Stmicroelectronics BAT46 | Newark Electronics |
ST BAT46 100V Silicon Schottky Diode | Rapid Electronics |
Diode Small Signal Schottky 100V 0.15A 2-Pin DO-35 | EBV Elektronik |
Schottky 100V 0,15A DO35 | Schukat Electronic |
Where can I find additional details, specifications and documents for a BAT46?
Additional datasheets, footprints and schematics for BAT46 are listed on our Part Details page. You can also find images and similar parts to BAT46 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAT46 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAT46 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAT46 fall under?
The BAT46 is listed under Diodes and Rectifiers > Schottky Barrier Diodes > Signal Schottky.
Can I view similar or alternative parts?
You can view similar parts to BAT46 when available in the Signal Schottky range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAT46 you can contact the distributor directly for product support, shipping queries etc.
Is the BAT46 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for BAT46 have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for BAT46.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAT46 often in real-time on the comparison pages.
What if I can't find stock of BAT46?
You can fill out our help required form which you can use to request a quote for BAT46 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.