Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 30V |
Forward Current If(AV) | 200mA |
Forward Voltage VF Max | 1V |
Forward Surge Current Ifsm Max | 4A |
Operating Temperature Max | 125°C |
Diode Case Style | SOD-323F |
No. of Pins | 2Pins |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Current If @ Vf | 10mA |
Current Ifsm | 4A |
Diode Type | Schottky |
Junction Temperature Tj Max | 125°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +125°C |
Power Dissipation Ptot Max | 200mW |
Reverse Recovery Time trr Max | 5ns |
Reverse Recovery Time trr Typ | 5ns |
Termination Type | Surface Mount Device |
200mW Schottky 30V 200mA Fast SOD323F | RS |
Where can I find additional details, specifications and documents for a BAT42WS RR?
Additional datasheets, footprints and schematics for BAT42WS RR are listed on our Part Details page. You can also find images and similar parts to BAT42WS RR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAT42WS RR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAT42WS RR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAT42WS RR fall under?
The BAT42WS RR is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAT42WS RR when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAT42WS RR you can contact the distributor directly for product support, shipping queries etc.
Is the BAT42WS RR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAT42WS RR have stock available?
Authorised distributors including RS and Avnet America have stock available or on a lead time for BAT42WS RR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAT42WS RR often in real-time on the comparison pages.
What if I can't find stock of BAT42WS RR?
You can fill out our help required form which you can use to request a quote for BAT42WS RR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.